EN
  • EN
  • DE

LA6458M

Part No LA6458M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74212-LA6458M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA6458M CAD Model

Description

The LA6458M, from ON Semiconductor, is an advanced, high-performance operational amplifier (op-amp) designed to cater to a wide array of applications requiring precision signal amplification. This versatile component is well-suited for use in audio processing, active filters, sensor signal conditioning, and other electronic circuits where a high-quality op-amp is essential.

Key Features

  • Low Voltage Operation: The LA6458M operates at a low voltage range, making it ideal for battery-powered devices and portable applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a broad range of frequencies, ensuring excellent performance in various signal processing tasks.
  • Low Noise: The device boasts low noise characteristics, which is critical for applications such as audio amplification and precision instrumentation.
  • Stable Performance: ON Semiconductor's rigorous design and manufacturing standards guarantee stable performance over the entire operating temperature range.
  • Dual Amplifier Configuration: The LA6458M contains two independent op-amps in a single package, offering design flexibility and saving space on the PCB.

Applications

The LA6458M is a versatile component that can be used in a variety of electronic systems. Some common applications include:

  • Audio Equipment
  • Active Filters and Equalizers
  • Analog Signal Processing
  • Data Acquisition Systems
  • Instrumentation and Control Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The LA6458M operational amplifier is produced with this commitment in mind, ensuring that it meets the stringent standards required by modern electronic devices. Whether for professional, commercial, or industrial applications, the LA6458M is designed to deliver consistent performance and long-term reliability.

Conclusion

In summary, the LA6458M from ON Semiconductor is a high-quality, dual operational amplifier that offers low voltage operation, high gain bandwidth, and low noise. Its stable performance and dual amplifier configuration make it an excellent choice for a multitude of applications, particularly where space is at a premium and energy efficiency is desired.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Lite-On Inc.
Lowest to $6.0684
ON Semiconductor
Lowest to $0.0173
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us
STMicroelectronics
Lowest to $3.1721

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess