EN
  • EN
  • DE

LA6581T-TE-L-H

Part No LA6581T-TE-L-H
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER ON/OFF 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 300mA
Supply Voltage - Operating 2.5 V to 16 V
Voltage - Load 2.5 V to 16 V
Temperature Range - Operating -20°C to 90°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1051503-LA6581T-TE-L-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LA6581T-TE-L-H CAD Model

Description

The LA6581T-TE-L-H is a high-performance motor driver IC designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is specifically engineered to cater to a broad range of motion control applications, offering robustness, precision, and efficiency in a compact package.

Key Features

  • Integrated Power Stages: The device features built-in power MOSFETs that provide efficient power conversion and drive capabilities, allowing it to handle substantial current loads with minimal heat generation.
  • High Voltage Operation: With an operating voltage range that accommodates various industrial standards, the LA6581T-TE-L-H is versatile for different motor drive environments and applications.
  • Advanced Protection Circuits: Equipped with overcurrent protection, thermal shutdown, and under-voltage lockout, the IC ensures reliable operation and safeguards the motor and the system against potential damage.
  • Low Power Dissipation: The device is optimized for low power consumption, which not only extends the life of battery-powered applications but also reduces energy costs for wired systems.
  • Compact Footprint: The LA6581T-TE-L-H comes in a miniature package, making it an ideal choice for space-constrained applications without compromising on power or functionality.

Applications

The versatility of the LA6581T-TE-L-H allows it to be used in a variety of applications, including but not limited to:

  • Office automation equipment
  • Industrial automation systems
  • Consumer electronics
  • Automotive components
  • Robotics

Technical Specifications

The LA6581T-TE-L-H motor driver IC is designed with precision to meet the demanding requirements of modern applications. It operates within a temperature range of -40°C to +150°C, ensuring performance in extreme conditions. The device also supports a wide range of motor types, including stepper motors and DC brushless motors, providing designers with flexibility in their system designs.

Conclusion

ON Semiconductor's LA6581T-TE-L-H is a testament to the company's commitment to providing innovative and reliable components for the electronics industry. With its combination of power, protection, and versatility, this motor driver IC stands out as a superior choice for engineers looking to enhance their motor control systems.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess