EN
  • EN
  • DE

LB11600JV-MPB-E

Part No LB11600JV-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM SSOP30
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Applications Automotive
Supply Voltage - Operating 4.5 V to 14 V
Temperature Range - Operating -40°C to 100°C (TA)
Mounting SMD (SMT)
Case / Package 30-SSOP
Win Source Part Number 070677-LB11600JV-MPB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11600JV-MPB-E CAD Model

Description

The LB11600JV-MPB-E is a high-performance, three-phase brushless motor driver designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically engineered to provide a precise and efficient control system for brushless DC motors, making it an ideal choice for a wide range of applications including cooling fans, blowers, and pumps.

Key Features

  • Three-Phase Full-Wave Linear Drive: The LB11600JV-MPB-E provides a smooth and efficient operation of brushless motors by employing a three-phase full-wave linear drive technique, which reduces noise and vibration during motor operation.
  • Low Voltage Operation: With an operating voltage range from 4.5V to 16V, this driver is suitable for low voltage applications, ensuring compatibility with a variety of power sources and systems.
  • Lock Detection and Automatic Restart: The built-in lock detection function temporarily halts motor operation if a lock condition is detected, followed by an automatic restart attempt, thereby protecting the motor and extending its life.
  • Forward/Reverse Rotation Control: Users can easily control the direction of motor rotation, allowing for versatile use in applications where directional changes are required.
  • Output Transistor Saturation Prevention: The device includes a function to prevent saturation of the output transistors, enhancing the reliability and longevity of the motor driver.

Applications

The LB11600JV-MPB-E is suitable for various applications where efficient and reliable motor control is crucial. It is commonly used in:

  • Office automation equipment
  • Home appliances
  • Cooling fans for electronic devices
  • Industrial equipment

Product Specifications

The LB11600JV-MPB-E motor driver comes in a compact package and is characterized by its low power consumption and high efficiency. It is designed to drive motors with a wide range of power requirements, making it a versatile solution for designers looking to integrate a reliable motor control system into their products.

Conclusion

With its robust feature set and flexible applications, the ON Semiconductor LB11600JV-MPB-E three-phase brushless motor driver stands out as a superior choice for designers and engineers looking to enhance the performance and reliability of their motor-driven products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess