EN
  • EN
  • DE

LB11692H-TLM-E

Part No LB11692H-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293752-LB11692H-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11692H-TLM-E CAD Model

Description

The LB11692H-TLM-E is a high-performance, three-phase brushless motor driver produced by ON Semiconductor, a leading supplier in the semiconductor industry. This advanced motor driver is designed to cater to a wide range of applications, including but not limited to, cooling fans, home appliances, and office automation equipment.

Key Features

  • Three-Phase Full-Wave Drive: The device is capable of driving a three-phase brushless motor with high efficiency, ensuring smooth operation and reduced energy consumption.
  • High Voltage Tolerance: With an operating voltage range of up to 30V, the LB11692H-TLM-E can handle a broad spectrum of power supplies, making it versatile for various applications.
  • Low Power Consumption: It is designed to be energy-efficient, which is critical for battery-powered devices, helping to extend their operational lifespan.
  • Integrated Hall Sensor Amplifiers: The inclusion of built-in Hall sensor amplifiers simplifies the design and reduces the component count, leading to a more compact system design.
  • Lock Detection and Automatic Restart Function: To protect the motor and the driver, the device features lock detection and automatic restart functionality, enhancing the reliability and safety of the application it is used in.
  • Forward/Reverse Rotation Control: This feature allows for easy control over the direction of the motor, providing flexibility in application design.

Applications

The LB11692H-TLM-E is suitable for a variety of applications, including but not limited to:

  • PC and Server Cooling Fans
  • Blowers and Ventilation Systems
  • Home Appliances such as Air Purifiers and Refrigerators
  • Office Automation Equipment like Printers and Scanners

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The LB11692H-TLM-E is no exception and is built to meet high standards of performance and reliability. With ON Semiconductor's expertise in motor driver technology, customers can expect a product that not only enhances functionality but also ensures longevity and consistent performance over time.

You May Also Be Interested in

Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess