EN
  • EN
  • DE

LB11850VA-MPB-E

Part No LB11850VA-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM SSOP24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 4.5 V to 5.5 V, 5.5 V to 16 V
Temperature Range - Operating -30°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 205975-LB11850VA-MPB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11850VA-MPB-E CAD Model

Description

The LB11850VA-MPB-E is a high-performance, multifunctional motor driver IC from ON Semiconductor, a leading provider of semiconductor-based solutions. Designed to cater to the increasing demand for energy-efficient and compact motor control systems, this integrated circuit is an ideal solution for driving small brushed DC motors.

Key Features

  • Integrated Functions: The LB11850VA-MPB-E combines several motor control functions in one package, simplifying design and reducing the need for multiple components.
  • Voltage Range: Operating from a power supply voltage range of 10V to 28V, this IC is versatile enough to be used in a wide array of applications.
  • Output Current: It can deliver an output current of up to 1.5A, making it suitable for a range of small to medium-sized motors.
  • Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout (UVLO), ensuring the safety and longevity of the motor and the driver IC.
  • Low Power Consumption: With a focus on energy efficiency, the LB11850VA-MPB-E is designed to operate with minimal power waste.

Applications

The LB11850VA-MPB-E is widely used in a variety of applications where precise motor control is required. It is particularly well-suited for:

  • Office automation machines
  • Home appliances
  • Audio and visual equipment
  • Small cooling fans

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LB11850VA-MPB-E is built with this commitment in mind, ensuring reliable performance and a long operational life. This motor driver IC is an excellent choice for designers looking for a robust and efficient solution for their motor control needs.

Environmental Compliance

The LB11850VA-MPB-E complies with RoHS directives, reflecting ON Semiconductor's dedication to environmental sustainability. By choosing this motor driver, customers can be confident they are selecting a product that meets current environmental standards.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Trinamic Motion Control GmbH
Need more? Email Us
Sanken
Need more? Email Us
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Toshiba Semiconductor and Storage
Lowest to $1.4942
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3892 $62.3352
14+ $8.5251 $119.3514
21+ $8.2583 $173.4243
29+ $7.9914 $231.7506
38+ $7.7258 $293.5804
51+ $6.9265 $353.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess