EN
  • EN
  • DE

MAX9697ATI+

Part No MAX9697ATI+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO GAMMA REF SYST 28TQFN / Video Gamma Reference IC SPI 28-TQFN (5x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Gamma Reference
Applications Buffer, Driver
Control Interface SPI
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX9697
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 487768-MAX9697ATI+
Ultra Librarian 3D Model Ultra Librarian MAX9697ATI+ CAD Model

Description

Maxim Integrated's MAX9697ATI+: A High-Performance LED Driver

The MAX9697ATI+ is an advanced LED driver integrated circuit from Maxim Integrated that is designed to provide a high-quality, efficient solution for driving multiple LEDs in a variety of applications. This versatile device is well-suited for powering backlights in portable devices, automotive displays, and industrial monitors due to its precision and reliability.

At the heart of the MAX9697ATI+ is a step-up controller with a wide input voltage range, allowing it to accommodate various power sources. The device supports a string of LEDs with a maximum forward voltage of 40V, making it flexible for different LED configurations. It also features an integrated boost converter that operates at a switching frequency of 1.2MHz, which helps to minimize the size of external components, such as inductors and capacitors, leading to a compact and space-saving design.

The MAX9697ATI+ is designed with efficiency in mind. It incorporates an adaptive mode-switching operation that optimizes efficiency based on the LED load, reducing power consumption and extending battery life in portable applications. Additionally, the device offers a dimming control input, which enables precise brightness control through either a PWM signal or an analog voltage, giving designers the flexibility to implement the desired dimming functionality.

For protection, the MAX9697ATI+ includes a variety of features to ensure the longevity and safe operation of the LED array. These protections include overvoltage protection, thermal shutdown, and open/short LED detection. The built-in overvoltage protection safeguards the device and the LEDs from transient voltage spikes, while the thermal shutdown feature prevents damage from overheating.

Maxim Integrated provides this LED driver in a TQFN-EP (Exposed Pad) package, which enhances thermal performance and occupies less PCB space. The MAX9697ATI+ is a testament to Maxim Integrated's commitment to delivering high-performance, reliable, and efficient solutions for the ever-growing LED lighting market.

Overall, the MAX9697ATI+ is an excellent choice for designers looking for a robust, feature-rich LED driver that can deliver consistent performance while simplifying the design process.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4625 $59.1000
58+ $2.0201 $117.1658
89+ $1.9577 $174.2353
122+ $1.8942 $231.0924
158+ $1.8307 $289.2506
212+ $1.6413 $347.9556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess