EN
  • EN
  • DE

ATMXTNOK1C09CCU

Part No ATMXTNOK1C09CCU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Qmatrix 224Channel Touchscreen Sensor Ic/ Ufbga (Cc)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971037-ATMXTNOK1C09CCU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXTNOK1C09CCU CAD Model

Description

The ATMXTNOK1C09CCU is a cutting-edge touchscreen controller integrated circuit (IC) from the renowned manufacturer, Microchip Technology. This advanced component is designed to deliver exceptional performance and reliability for a wide range of interactive applications. The product is part of Microchip's maXTouch® lineup, which is known for providing superior touch experiences with high responsiveness and precision.

Key Features

  • maXTouch® Technology: The controller leverages Microchip's proprietary maXTouch® technology to detect and process multiple touch points with high accuracy.
  • Charge Transfer Sensing: Utilizes charge transfer sensing, which enables robust and high-performance touch capabilities, even in challenging environmental conditions.
  • Power Efficiency: Designed for low power consumption, making it ideal for battery-powered devices where energy efficiency is crucial.
  • Communication: Features I2C and SPI communication interfaces for flexible and easy integration into various system architectures.
  • Customizable: Offers a high degree of configurability to meet the specific needs of different applications and screen sizes.

Applications

The ATMXTNOK1C09CCU is suitable for a diverse array of applications that require interactive touch interfaces. These include but are not limited to:

  • Smartphones and tablets
  • Automotive infotainment systems
  • Industrial control panels
  • Home automation systems
  • Personal navigation devices

Technical Specifications

With robust technical specifications, the ATMXTNOK1C09CCU ensures that it can handle the demands of modern touch-based devices:

  • Supply Voltage: Operates at a standard voltage, ensuring compatibility with a range of devices.
  • Operating Temperature: Designed to function across a wide temperature range, suitable for various environments.
  • Package: Available in a compact package, allowing for integration into devices where space is at a premium.

By choosing the ATMXTNOK1C09CCU from Microchip Technology, designers and engineers can ensure their products offer an interactive touch experience that is both smooth and intuitive, further enhancing the user's interaction with the device.

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess