EN
  • EN
  • DE

LB11906V-B-TRM-E

Part No LB11906V-B-TRM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293789-LB11906V-B-TRM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11906V-B-TRM-E CAD Model

Description

ON Semiconductor LB11906V-B-TRM-E Motor Driver IC

The LB11906V-B-TRM-E from ON Semiconductor is a highly efficient, three-phase brushless motor driver IC, designed to deliver precision control and longevity to a wide array of motor-driven applications. This robust semiconductor device is particularly well-suited for cooling fans and other small motor applications where reliability and energy efficiency are paramount.

Key Features:

  • Three-Phase Full-Wave Linear Drive: The LB11906V-B-TRM-E offers a three-phase full-wave drive, which ensures smooth operation and reduced vibration and noise, an essential feature for applications requiring quiet performance.
  • Low Voltage Operation: With an operating range starting as low as 4.5V, this motor driver IC is versatile and can be used in portable devices where power availability is limited.
  • High Output Current: Capable of delivering an output current of up to 400mA, it can easily drive small to medium-sized brushless motors.
  • Lock Detection and Automatic Restart Function: The IC includes a lock detection feature that senses when the motor is stalled or overloaded. It then tries to restart the motor automatically, enhancing the safety and durability of the application it's used in.
  • Thermal Shutdown Circuit: The built-in thermal shutdown circuit prevents damage from overheating, ensuring the IC operates within safe temperature ranges.

Applications:

  • Personal Computers and Servers (Cooling Fans)
  • Home Appliances (Air Purifiers, Humidifiers)
  • Office Automation Equipment
  • Portable Devices

The LB11906V-B-TRM-E is available in a compact 10-pin SSOP package, which is conducive to space-constrained applications. Its design simplifies the circuitry needed for motor control, allowing for more compact and integrated designs. ON Semiconductor's commitment to quality ensures that the LB11906V-B-TRM-E delivers the performance and durability expected for modern electronic devices. Whether you're developing a new cooling system or upgrading an existing motor control application, the LB11906V-B-TRM-E offers a reliable and efficient solution.

For detailed specifications and application support, designers are encouraged to refer to the official datasheets and product guides provided by ON Semiconductor.

You May Also Be Interested in

Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess