EN
  • EN
  • DE

LB11921T-TLM-E

Part No LB11921T-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4.4V-7V 36TSSOP / Motor Driver Parallel 36-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel (TR)
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel
Applications General Purpose
Voltage - Supply 4.4V ~ 7V
Temperature Range - Operating -20°C ~ 80°C (TA)
Mounting SMD (SMT)
Package / Case 36-TFSOP (0.220", 5.60mm Width)
Supplier Device Package 36-TSSOP
Base Product Number LB11921
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSLB11921T-TLM-E,2156-LB11921T-TLM-E-OS
Standard Package 1,000
Win Source Part Number 984976-LB11921T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB11921T-TLM-E CAD Model

Description

The LB11921T-TLM-E from ON Semiconductor is a high-performance, single-phase bipolar stepping motor driver integrated circuit designed to drive motors with precision and efficiency. It is a versatile solution for a wide range of applications requiring precise motor control, including office automation equipment, home appliances, and industrial machinery.

Key Features

  • Output Current: The device is capable of delivering an output current of up to 1A, making it suitable for driving a variety of stepping motors.
  • Operating Voltage Range: It operates within a voltage range of 10V to 44V, providing flexibility for use in multiple power environments.
  • Low RDS(on): The IC features a low on-resistance, which minimizes power loss and improves overall efficiency.
  • Built-in Thermal Shutdown: Safety is a priority with the LB11921T-TLM-E, as it includes a thermal shutdown circuit to prevent overheating.
  • Forward and Reverse Rotation Control: Users can easily control the direction of the motor rotation, allowing for versatile operation.
  • Brake Function: The IC also includes a brake function for quick stops and improved control over the motor.

Applications

The LB11921T-TLM-E is suitable for a variety of applications that require precise motor control, including:

  • 3D Printers
  • Robotic Systems
  • Office Automation (Printers, Scanners)
  • Home Appliances (Sewing Machines, Refrigerators)
  • ATMs and Cash Handling Machines

Product Specifications

Parameter Value
Motor Type Bipolar Stepper
Output Configuration Half Bridge (4)
Interface Logic
Current - Output 1A
Voltage - Supply 10V to 44V
Operating Temperature -20°C to +85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP

Overall, the LB11921T-TLM-E motor driver IC by ON Semiconductor represents a reliable and efficient solution for designers looking to implement precise motor control in their applications.

You May Also Be Interested in

ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.4942
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Trinamic Motion Control GmbH
Lowest to $16.0041
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Toshiba Semiconductor and Storage
Lowest to $1.6232
Sanken
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,995 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess