EN
  • EN
  • DE
  • IT

LB11923V-A-TLM-E

Part No LB11923V-A-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM QIP44MA / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Active
Base Product Number LB11923
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876711-LB11923V-A-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB11923V-A-TLM-E CAD Model

Description

Product Overview: LB11923V-A-TLM-E

The LB11923V-A-TLM-E is a high-performance, three-phase brushless motor driver manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This motor driver is designed to deliver efficient, reliable, and precise control for a wide range of motor-driven applications.

Key Features

  • Supply Voltage Range: The device operates on a supply voltage range that is suitable for various applications, ensuring versatility and compatibility with different system designs.
  • Output Current Capacity: It offers a substantial output current capacity, which enables it to drive motors with higher power requirements without the need for additional components.
  • Integrated Hall Sensor Inputs: The LB11923V-A-TLM-E is equipped with Hall sensor inputs that provide feedback on the rotor position, which is critical for precise motor control.
  • Advanced Protection Features: It includes multiple protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring the longevity and safety of both the motor driver and the motor itself.
  • Lead-Free and RoHS Compliant: The product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for modern electronic applications.

Applications

The LB11923V-A-TLM-E is ideal for a variety of applications where efficient and reliable motor control is essential. These include:

  • Office Automation Equipment
  • Home Appliances
  • Cooling Fans
  • Electrically Driven Power Steering Systems
  • Other Small-Scale Motor Control Systems

Product Benefits

The ON Semiconductor LB11923V-A-TLM-E motor driver offers numerous benefits to designers and engineers. Its high integration reduces the need for external components, simplifying the design and reducing the overall system cost. The advanced protection features ensure reliable operation under various conditions, which enhances the product's durability and reduces maintenance requirements. Lastly, its compliance with environmental standards reflects a commitment to sustainability.

You May Also Be Interested in

Rohm Semiconductor
IC MOTOR DRVR 4.5V-10V 24HTSSOP
Lowest to $3.3283
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
Lowest to $10.4853
STMicroelectronics
IC MOTOR DRVR 12V-52V 24POWERDIP
Lowest to $8.6012
National Semiconductor (TI)
BRUSHLESS DC MOTOR CONTROLLER
Need more? Email Us
Texas Instruments
IC MTR DRV BIPLR 0-5.3V 24HTSSOP
Lowest to $5.6487
Fairchild/ON Semiconductor
STEPPER MOTOR CONTROLLER, 0.6A
Need more? Email Us
ON Semiconductor
IC SYSTEM MOTOR DRIVER / Motor Driver
Lowest to $2.1316
Fairchild/ON Semiconductor
CD MOTOR DRIVER
Lowest to $6.0075
Texas Instruments
IC MOTOR DRIVER 8.5V-32V 40VQFN
Lowest to $3.9432

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.3592 $90.3592
2+ $74.1414 $148.2828
3+ $71.8246 $215.4738
4+ $69.5078 $278.0312
5+ $67.1909 $335.9545
7+ $60.2403 $421.6821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess