The LB11967V-ND-TLM-E from ON Semiconductor is a high-performance, three-phase brushless motor driver designed to cater to a wide range of applications requiring precise motor control. This integrated circuit (IC) is particularly suitable for small and efficient motor driving solutions, making it an excellent choice for portable devices, cooling fans, and other compact electronic equipment.
Key Features
- Supply Voltage Range: The LB11967V-ND-TLM-E operates over a broad voltage range, ensuring compatibility with various system designs and power requirements.
- Output Current Capacity: This motor driver can deliver substantial output current, providing the torque needed for demanding applications.
- High Efficiency: ON Semiconductor's design focuses on high efficiency, reducing power consumption and heat generation, which is crucial for battery-powered devices.
- Protection Features: The device includes built-in protection circuits such as thermal shutdown, overcurrent, and under-voltage lockout, ensuring the longevity and reliability of both the motor driver and the motor itself.
- Small Package: The LB11967V-ND-TLM-E comes in a compact package, allowing for reduced board space and facilitating integration into space-constrained designs.
Applications
The versatility of the LB11967V-ND-TLM-E makes it an ideal choice for a variety of applications. It is commonly used in:
- PC and laptop cooling fans
- Portable electronic devices
- Battery-powered tools
- Small appliances
- Office automation equipment
Technical Specifications
Parameter
Value
Product Category
Motor / Motion / Ignition Controllers & Drivers
Mounting Style
SMD/SMT
Package / Case
SSOP-B24
RoHS
Yes
With its robust design and comprehensive feature set, the LB11967V-ND-TLM-E motor driver from ON Semiconductor is a reliable choice for designers looking to enhance their motor control systems with a compact, efficient, and versatile solution.