EN
  • EN
  • DE

LB11970V-TLM-E

Part No LB11970V-TLM-E
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP18
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 714797-LB11970V-TLM-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11970V-TLM-E CAD Model

Description

ON Semiconductor LB11970V-TLM-E Motor Driver IC

The LB11970V-TLM-E from ON Semiconductor is a high-performance, three-phase brushless motor driver IC that is designed to deliver precision and power in a compact form factor. This advanced motor driver is suitable for a wide range of applications, from small cooling fans to more demanding drive systems. Its versatility and efficiency make it an ideal choice for designers looking to enhance the performance of their motor control applications.

Key Features

  • Three-Phase Brushless Motor Control: The LB11970V-TLM-E is capable of driving three-phase brushless DC motors, providing smooth and efficient operation.
  • Low Voltage Operation: With an operating voltage range of 2.8V to 5.5V, this IC is ideal for portable and battery-powered applications where power efficiency is crucial.
  • Integrated Hall Sensor: The IC includes a built-in Hall sensor that contributes to the simplification of the motor control circuit, reducing the number of external components required.
  • Forward/Reverse Rotation: It supports both forward and reverse motor rotation, allowing for flexible control depending on the application's requirements.
  • Lock Protection and Automatic Restart: The LB11970V-TLM-E is equipped with lock protection and automatic restart functions, enhancing the reliability and safety of the motor operation.
  • Compact Package: Packaged in a small, lead-free SSOP24, it is designed for space-constrained applications without compromising on functionality.

Applications

The LB11970V-TLM-E is suitable for a variety of applications, including but not limited to:

  • Office automation equipment
  • Cooling fans for computers and electronics
  • Battery-powered devices
  • Portable medical devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LB11970V-TLM-E is no exception. The device is manufactured to meet high standards, ensuring reliable performance in various operating conditions. Whether it's for a critical medical device or a standard cooling fan, designers can trust this motor driver to deliver consistent results.

Overall, the LB11970V-TLM-E motor driver IC stands out for its integration of features, efficiency, and compact design, making it an excellent choice for engineers and designers looking to optimize their motor-driven applications.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess