The LB1638M-TE-R is a high-performance, low-voltage motor driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically tailored to drive small motors efficiently and is commonly used in a variety of applications, including office automation machines, audio equipment, and consumer electronics.
Key Features
- Low Voltage Operation: The LB1638M-TE-R operates at a low voltage range, making it suitable for battery-powered devices and applications where power consumption is a critical factor.
- Dual Motor Drivers: It features two built-in motor driver circuits, which can control two motors independently, providing versatility and reducing the need for additional components.
- Low Saturation Output: The device offers low saturation output voltage, which enhances motor performance by reducing power loss and improving efficiency.
- Output Current: It is capable of delivering an output current sufficient for driving small motors, ensuring reliable operation across various loads.
- Package: The LB1638M-TE-R comes in a compact SOP-8 package, which is ideal for space-constrained applications.
Applications
The versatile nature of the LB1638M-TE-R allows it to be used in a wide array of applications. Its primary use cases include:
- Office Automation Equipment: Printers, Scanners, Copiers
- Audio Equipment: CD/DVD Players, Speakers
- Consumer Electronics: Cameras, Personal Gadgets
- Small Appliance Motor Control
Technical Specifications
Parameter
Value
Operating Voltage Range
4V to 13.2V
Output Current (per channel)
Maximum 400mA
Package Type
SOP-8
Operating Temperature
-30°C to +85°C
The LB1638M-TE-R from ON Semiconductor is a robust solution for designers looking to integrate a reliable motor driver into their applications. Its low voltage operation and efficient power management make it an excellent choice for portable and energy-sensitive designs.