Product Overview: LB1964T-TLM-E
The LB1964T-TLM-E is a high-performance, low-voltage motor driver IC manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This compact and efficient integrated circuit is designed to provide a comprehensive solution for controlling small motors found in a variety of applications such as home appliances, office automation equipment, and consumer electronics.
Key Features
- Low Voltage Operation: The LB1964T-TLM-E operates at a voltage range that is ideal for battery-powered devices, ensuring efficient use of power and extending the battery life of portable applications.
- High Efficiency: With its advanced design, the IC offers high efficiency, which is crucial for reducing heat generation and power consumption in compact electronic devices.
- Compact Size: The small form factor of the LB1964T-TLM-E makes it an excellent choice for space-constrained applications where board real estate is at a premium.
- Dual H-Bridge Configuration: The IC incorporates two H-bridge drivers, allowing for bidirectional control of two DC motors or one stepping motor, providing versatility in various motor control applications.
- Protection Features: Equipped with multiple protection features such as thermal shutdown, under-voltage lockout, and overcurrent protection, the LB1964T-TLM-E ensures reliable operation and longevity of the end product.
Applications
The LB1964T-TLM-E is suitable for a wide range of applications, including but not limited to:
- Portable electronic devices
- Office automation machines
- Small home appliances
- Battery-powered toys
- Healthcare devices
Technical Specifications
The LB1964T-TLM-E is available in a TSSOP-16 package and has the following technical specifications:
- Supply Voltage: 2.5V to 9.0V
- Output Current: Up to 1.0A per channel
- Operating Temperature: -20°C to +85°C
With its robust design and comprehensive feature set, the LB1964T-TLM-E from ON Semiconductor is an ideal motor driver solution for designers looking to enhance the performance and reliability of their motor control applications.