EN
  • EN
  • DE

LB8632V-TRM-E

Part No LB8632V-TRM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75461-LB8632V-TRM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB8632V-TRM-E CAD Model

Description

The LB8632V-TRM-E is a state-of-the-art motor driver IC designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to cater to the increasing demands for compact, efficient, and reliable motor control solutions in modern applications.

Key Features

  • High-Efficiency Drive: The LB8632V-TRM-E is built to offer high-efficiency drive capabilities, which is essential for reducing power consumption and improving the overall performance of motor-driven systems.
  • Compact Size: Its small form factor makes it an ideal choice for applications where space is at a premium, such as portable devices, consumer electronics, and automotive systems.
  • Integrated Protections: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under various conditions.
  • Low RDS(on): The low on-resistance of the output transistors minimizes power loss and heat generation, contributing to the longevity and durability of the device.
  • Versatility: It is suitable for driving a wide range of motors, including stepper motors, DC brushless motors, and brushed DC motors, providing flexibility across different applications.

Applications

The LB8632V-TRM-E is versatile enough to be used in a variety of applications, such as:

  • Battery-powered devices
  • Office automation equipment
  • Consumer electronics
  • Automotive components

Technical Specifications

Some of the technical specifications of the LB8632V-TRM-E include:

  • Operating Voltage Range: Specific to the product series
  • Output Current Capacity: Defined by the device's datasheet
  • Package Type: Provided in a user-friendly package suitable for standard PCB assembly processes

For detailed technical information, designers and engineers are advised to consult the LB8632V-TRM-E datasheet available on the ON Semiconductor website.

In summary, the LB8632V-TRM-E from ON Semiconductor represents a blend of efficiency, compactness, and reliability, making it an excellent choice for modern motor control applications where performance and space constraints are critical considerations.

You May Also Be Interested in

Texas Instruments
Lowest to $3.5981
STMicroelectronics
Lowest to $3.1721
Conexant Systems
Lowest to $5.0427
Leshan Radio
Switching diode
Lowest to $0.0127
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Leshan Radio
Switching diode
Lowest to $0.0295

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess