EN
  • EN
  • DE

LC15015A-TBM-E1

Part No LC15015A-TBM-E1
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 754159-LC15015A-TBM-E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC15015A-TBM-E1 CAD Model

Description

The LC15015A-TBM-E1 is a state-of-the-art integrated circuit designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This high-performance product is tailored for advanced electronic applications that require reliable and efficient power management solutions. With its compact form factor and robust design, the LC15015A-TBM-E1 is an ideal choice for a wide range of applications, including industrial systems, automotive electronics, and consumer devices.

Key Features

  • High Efficiency: The LC15015A-TBM-E1 is engineered to provide exceptional energy efficiency, which helps to reduce power consumption and extend the battery life of portable devices.
  • Durability: Built to withstand harsh conditions, this product offers excellent durability and a long operational lifespan, even in challenging environments.
  • Compact Size: Its small footprint allows for easy integration into space-constrained designs without compromising on performance.
  • Temperature Range: The device operates over a wide temperature range, ensuring consistent performance across various operating conditions.

Applications

The versatility of the LC15015A-TBM-E1 makes it suitable for numerous applications. Its ability to manage power efficiently is particularly beneficial in the following areas:

  • Automotive systems where reliability and energy efficiency are crucial
  • Industrial automation equipment requiring stable power supply
  • Consumer electronics such as smartphones, tablets, and laptops
  • Portable medical devices where power efficiency is a priority

Technical Specifications

The LC15015A-TBM-E1 is built with precision and attention to detail, offering specifications that cater to demanding power management requirements. It features a robust voltage regulation system, low quiescent current, and is designed to operate with minimal external components, facilitating a simplified design process.

Conclusion

ON Semiconductor's LC15015A-TBM-E1 is a testament to the company's commitment to providing advanced, energy-efficient power management solutions. Whether used in automotive, industrial, or consumer applications, this product delivers the performance, efficiency, and reliability that modern electronic devices require.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess