ON Semiconductor LC32464M-80-TLM Overview
The LC32464M-80-TLM is a high-performance integrated circuit (IC) from ON Semiconductor, renowned for its reliability and efficiency in a wide range of applications. This particular product is a CMOS Static Random Access Memory (SRAM) device that offers a substantial 64K (64,000) memory capacity, which is often utilized in embedded systems, automotive electronics, and various industrial applications.
Key Features
- Memory Capacity: 64K-bit (8K x 8) structure that provides ample space for code storage and data buffering.
- Access Time: 80ns access time, enabling quick read and write operations, which is crucial for high-speed microprocessors and computing applications.
- Single 5V Power Supply: Operates on a single 5V power supply, simplifying the power design of the system and ensuring compatibility with a wide range of electronic components.
- Low Power Consumption: Features low power consumption, making it suitable for battery-operated devices and applications where power efficiency is critical.
- Package Type: The product comes in a 32-pin TSOP (Thin Small Outline Package), which is ideal for space-constrained applications due to its small footprint.
- Temperature Range: Designed to operate over an extended temperature range, making it reliable for use in environments with varying temperature conditions.
Applications
The LC32464M-80-TLM is engineered to meet the demands of various applications that require high-speed and reliable memory storage. It is particularly suitable for:
- Embedded Systems
- Automotive Electronics
- Industrial Control Systems
- Telecommunication Infrastructure
- Portable Devices
Quality and Reliability
As a product of ON Semiconductor, the LC32464M-80-TLM is manufactured with strict quality control standards, ensuring high reliability and performance consistency. The device is subjected to rigorous testing to guarantee it meets the industry standards for memory products, making it a trustworthy choice for designers and engineers looking for a dependable SRAM solution.