The LC3564B-70J is a high-performance, CMOS Static Random Access Memory (SRAM) device from ON Semiconductor, designed to deliver fast access times with low power consumption. This memory component is ideal for a wide range of electronic applications where speed and efficiency are paramount.
Key Features
- Memory Size: The LC3564B-70J comes with a 64Kb memory size, which is organized as 8K x 8 bits, providing ample space for storage in embedded systems.
- Access Time: With an access time of 70ns, this SRAM device offers quick data retrieval, making it suitable for high-speed microprocessor and microcontroller applications.
- Single 5V Power Supply: The device operates on a single 5V power supply, minimizing power requirements and simplifying power supply design for system architects.
- Low Power Operation: It features low power operation, which is critical for battery-powered and energy-efficient designs, ensuring longer operational life and reduced energy costs.
- Package: The LC3564B-70J is available in a 28-pin plastic SOJ package, providing a compact footprint for space-constrained applications.
- Temperature Range: This SRAM is designed to operate over an extended industrial temperature range, making it reliable in varying environmental conditions.
- Standby Mode: It includes a standby mode that reduces power consumption when the memory is not in active use.
Applications
The LC3564B-70J is versatile and can be used in a variety of applications, including:
- Industrial control systems
- Telecommunications equipment
- Automotive electronics
- Portable computing devices
- Medical instrumentation
Reliability
ON Semiconductor is known for producing reliable and durable components, and the LC3564B-70J is no exception. It has been rigorously tested to meet the high standards expected of industrial-grade memory products, ensuring that it performs consistently under a broad range of conditions.
Conclusion
With its combination of speed, efficiency, and reliability, the LC3564B-70J from ON Semiconductor is an excellent choice for designers looking to incorporate a robust memory solution into their electronic systems.