EN
  • EN
  • DE

LC3564BM-70-TE-L

Part No LC3564BM-70-TE-L
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75895-LC3564BM-70-TE-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC3564BM-70-TE-L CAD Model

Description

ON Semiconductor LC3564BM-70-TE-L SRAM Overview

The LC3564BM-70-TE-L is a high-performance Static Random Access Memory (SRAM) device from ON Semiconductor, designed to offer fast access times with low power consumption. This SRAM chip is an ideal choice for a wide range of applications that require reliable and rapid memory access, such as industrial control systems, medical equipment, automotive electronics, and communication devices.

Key Features

  • Memory Capacity: The device features a memory capacity of 64Kb, providing ample space for storing critical data that needs to be accessed quickly and efficiently.
  • Access Time: With an access time of 70 ns, the LC3564BM-70-TE-L ensures swift data retrieval, which is crucial for applications where speed is a determining factor for performance.
  • Low Power Consumption: Designed with power efficiency in mind, this SRAM chip is suitable for battery-powered devices or any application where power conservation is essential.
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying power management in system design.
  • Operating Temperature Range: It is operational over an extended temperature range, making it reliable for use in environments with varying temperature conditions.
  • Package Type: The SRAM is available in a TSOP package, which is known for its compact footprint and suitability for space-constrained applications.

Applications

The versatility of the LC3564BM-70-TE-L allows it to be integrated into a multitude of applications. Its fast access time and low power consumption make it particularly well-suited for:

  • Portable devices where battery life is critical
  • Industrial control systems requiring robust and immediate data access
  • Automotive electronics that demand high reliability under varying temperatures
  • Communication devices that need high-speed memory for data buffering
  • Medical equipment where precision and speed are non-negotiable

Conclusion

The LC3564BM-70-TE-L SRAM from ON Semiconductor represents a blend of speed, efficiency, and reliability, making it an excellent memory solution for designers looking to optimize their electronic systems. Its technical features and flexible applications make it a valuable component in any high-speed memory bank configuration.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1016
Leshan Radio
Switching diode
Lowest to $0.0295
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess