LC3664BML-85-TLM by ON Semiconductor
The LC3664BML-85-TLM is a high-performance, low-power CMOS static random access memory (SRAM) device from ON Semiconductor, a leading provider of semiconductor-based solutions. This particular SRAM product offers a robust storage solution for a wide range of electronic applications where speed and reliability are crucial.
Key Features:
- Memory Capacity: The device boasts a memory capacity of 64K (64,000 bits), organized as 8,192 words by 8 bits, which allows for efficient data management and storage.
- Access Time: With an access time of 85ns, the LC3664BML-85-TLM delivers swift data retrieval, making it suitable for high-speed microprocessor systems and other demanding applications.
- Single 5V Power Supply: The device operates on a single 5V power supply, simplifying the power design in systems and ensuring compatibility with a wide range of other 5V logic devices.
- Low Standby Current: It features a low standby current, which is ideal for battery-powered devices, contributing to extended battery life and reduced power consumption.
- Package Type: The SRAM is encapsulated in a 28-pin, 600 mil SOP type package, providing a compact footprint for space-constrained applications.
Applications:
The LC3664BML-85-TLM is versatile and can be used in various applications, including:
- Embedded systems
- Industrial control systems
- Telecommunication equipment
- Automotive electronics
- Medical devices
- Instrumentation
Quality and Reliability:
ON Semiconductor is committed to delivering high-quality and reliable products. The LC3664BML-85-TLM SRAM is no exception and has undergone rigorous testing to ensure it meets the stringent standards required for industrial and commercial use.
Whether you are designing a complex microprocessor system or a simple data logging device, the LC3664BML-85-TLM provides the performance and reliability that ON Semiconductor is known for. This SRAM device is a testament to ON Semiconductor's dedication to innovation, quality, and support in the semiconductor industry.