EN
  • EN
  • DE

LC709203FQH-04TWG

Part No LC709203FQH-04TWG
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description Smart LiB Gauge Battery Fuel Gauge LSI | IC BATT MONITOR LI-ION 8VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (3x4)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1195517-LC709203FQH-04TWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC709203FQH-04TWG CAD Model

Description

ON Semiconductor LC709203FQH-04TWG Battery Fuel Gauge IC

The ON Semiconductor LC709203FQH-04TWG is a highly accurate fuel gauge IC designed for use with single-cell lithium-ion (Li-ion) batteries. This advanced chip provides precise monitoring of battery life, allowing for more efficient energy management in portable devices such as smartphones, tablets, and digital cameras.

Utilizing ON Semiconductor's proprietary algorithm, the LC709203FQH-04TWG can accurately predict the remaining battery capacity and time until the battery is fully discharged. This is achieved through the measurement of voltage and temperature, which are used to estimate the battery's state of charge (SoC) and state of health (SoH). The IC is designed to operate within a voltage range of 2.8V to 4.5V, making it compatible with most single-cell Li-ion batteries on the market.

The device features an I2C interface for communication, enabling easy integration with a microcontroller or processor in the host system. This allows for real-time battery monitoring and can contribute to extending the overall battery life of the device by preventing overcharging and deep discharging, which can damage the battery cells.

The LC709203FQH-04TWG also boasts a compact form factor with a WLCSP-9 package, making it ideal for space-constrained applications. Its low power consumption ensures minimal impact on the battery it is monitoring, preserving energy for the device's primary functions.

Key features of the LC709203FQH-04TWG include:

  • High-precision battery fuel gauge
  • Proprietary algorithm for accurate SoC and SoH estimation
  • Compatible with single-cell Li-ion batteries
  • I2C interface for seamless integration
  • Low power consumption for energy-efficient operation
  • Compact WLCSP-9 package suitable for portable devices

In summary, the ON Semiconductor LC709203FQH-04TWG is an essential component for modern portable electronics, providing critical data to ensure optimal battery performance and longevity. Its accuracy and low power consumption make it a top choice for designers looking to enhance the user experience by offering reliable battery life estimations.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,392 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess