EN
  • EN
  • DE

LC72121V-D-TLM

Part No LC72121V-D-TLM
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYSTHESIZER 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
PLL No
Input Crystal
Output Clock
Number of Circuits 1
Maximum Input Frequency 160MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 070775-LC72121V-D-TLM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72121V-D-TLM CAD Model

Description

ON Semiconductor LC72121V-D-TLM PLL Frequency Synthesizer

The LC72121V-D-TLM is a state-of-the-art PLL (Phase Locked Loop) frequency synthesizer designed and manufactured by ON Semiconductor. This integrated circuit is specifically engineered to meet the rigorous demands of modern communication systems, offering high performance and versatility in a compact package.

At the heart of the LC72121V-D-TLM lies its ability to generate a stable and precise frequency output, which is essential for applications such as AM/FM radio receivers, mobile radios, and other RF (Radio Frequency) communication devices. The device operates over a wide frequency range and is capable of synthesizing frequencies with fine resolution, making it an ideal choice for systems that require tight frequency control.

One of the key features of the LC72121V-D-TLM is its programmable divider function, which allows users to easily set the desired output frequency through a serial data interface. This flexibility is crucial for designers who need to accommodate various frequency bands and standards. Additionally, the synthesizer incorporates a built-in reference frequency divider and a phase comparator, further enhancing its performance and enabling a stable lock to the desired frequency.

The LC72121V-D-TLM is housed in a TSSOP (Thin Shrink Small Outline Package) package, which is known for its space-saving footprint. This makes it particularly suited for use in portable and space-constrained applications. The device also features low power consumption, which is a critical factor for battery-operated equipment, ensuring longer operating times and improved energy efficiency.

Moreover, the LC72121V-D-TLM is designed with reliability in mind, as it is built to withstand the challenging conditions often encountered in communication environments. ON Semiconductor's commitment to quality ensures that this PLL frequency synthesizer will deliver consistent performance and maintain its precision over a wide temperature range and under various operating conditions.

In summary, the LC72121V-D-TLM from ON Semiconductor represents a versatile and reliable solution for frequency synthesis in communication systems. Its programmability, compact form factor, and energy-efficient design make it an excellent choice for engineers looking to create high-performance RF applications.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5622 $58.2488
10+ $11.9496 $119.4960
15+ $11.5754 $173.6310
21+ $11.2023 $235.2483
27+ $10.8293 $292.3911
36+ $9.7089 $349.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess