EN
  • EN
  • DE

LC72135M-TLM-E

Part No LC72135M-TLM-E
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer ON Semiconductor
Win Source Part Number 294758-LC72135M-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72135M-TLM-E CAD Model

Description

ON Semiconductor LC72135M-TLM-E Product Overview

The ON Semiconductor LC72135M-TLM-E is a highly integrated PLL (Phase Locked Loop) frequency synthesizer designed for use in digital tuning systems. This advanced IC is ideal for applications in car stereo systems, home audio systems, and other radio equipment that require high-performance frequency synthesis. The device is known for its low power consumption, high sensitivity, and flexible interface options, making it a popular choice among designers for a wide range of radio tuning applications.

Key Features

  • High-Resolution PLL Circuit: The LC72135M-TLM-E features a PLL circuit that can handle very fine frequency resolution, allowing precise tuning capabilities.
  • Versatile Interface: The device supports both serial and parallel control interfaces, providing flexibility for system design and integration.
  • Low Power Consumption: Designed with power efficiency in mind, the IC operates with minimal power, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: The LC72135M-TLM-E operates over a wide voltage range, accommodating various power supply specifications.
  • Compact Package: The device comes in a miniature package, saving valuable board space in densely packed electronic systems.

Applications

The LC72135M-TLM-E is versatile enough to fit into a multitude of applications, including:

  • Automotive audio systems
  • Home stereo receivers
  • Professional radio equipment
  • Communication devices

Technical Specifications

The LC72135M-TLM-E operates within a frequency range that is suitable for AM/FM band reception. Its integrated VCO (Voltage Controlled Oscillator) and programmable divider allow for stable and accurate frequency synthesis. The device's low phase noise contributes to superior signal quality, which is essential for audio applications.

Conclusion

With its high degree of integration, low power consumption, and flexible interface options, the ON Semiconductor LC72135M-TLM-E PLL frequency synthesizer is an excellent choice for designers looking to create sophisticated digital tuning solutions. Its robust feature set and compact design enable it to meet the stringent requirements of modern radio systems, providing reliable and precise frequency control in a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess