The LC74772V-9880-TLM-E is a high-performance, automotive-grade LCD driver integrated circuit (IC) manufactured by ON Semiconductor. This IC is specifically designed to meet the rigorous standards of the automotive industry, providing reliable and efficient driving of LCD displays.
Key Features
- Voltage Range: The device operates on a wide range of input voltages, making it versatile for various automotive applications.
- Display Flexibility: It supports multiple display configurations, enabling designers to use it for a variety of LCD panel types and sizes.
- High Integration: The IC integrates multiple functions that reduce the need for additional components, saving space and cost on the PCB.
- Temperature Performance: With an extended temperature range, this IC is suitable for the demanding conditions of automotive environments.
- Automotive Qualifications: It meets the AEC-Q100 standard for automotive electronic components, ensuring reliability and performance under harsh conditions.
Applications
The LC74772V-9880-TLM-E is ideal for driving LCDs in a variety of automotive applications, including:
- Instrument cluster displays
- Infotainment systems
- Center console screens
- Rear-seat entertainment systems
- Climate control displays
Product Specifications
| Parameter |
Value |
| Package |
TSSOP |
| Mounting Type |
Surface Mount |
| Operating Temperature |
-40°C to +105°C |
| Qualification |
AEC-Q100 |
Conclusion
The LC74772V-9880-TLM-E from ON Semiconductor is an exceptional solution for automotive LCD applications, offering robust performance, flexibility, and high reliability. Its comprehensive feature set and adherence to automotive standards make it an ideal choice for manufacturers looking to enhance the visual interface of their automotive products.