EN
  • EN
  • DE

LC749450W-D

Part No LC749450W-D
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76514-LC749450W-D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC749450W-D CAD Model

Description

ON Semiconductor LC749450W-D Product Overview

The ON Semiconductor LC749450W-D is a highly integrated, advanced digital signal processor (DSP) designed for automotive audio and voice processing applications. This powerful chip is engineered to deliver high-quality audio performance and voice recognition capabilities, making it an ideal choice for in-vehicle infotainment systems, hands-free calling, and voice-controlled navigation and audio systems.

Key Features

  • High-Performance DSP: At the core of the LC749450W-D is a robust digital signal processor that excels in audio processing tasks, providing clear and crisp sound output.
  • Audio Processing Capabilities: The device includes features such as noise reduction, echo cancellation, and sound enhancement to ensure an optimal listening experience in the noisy automotive environment.
  • Advanced Voice Recognition: With its sophisticated voice processing algorithms, the LC749450W-D enables accurate voice command recognition, which is essential for hands-free operation and safety in vehicles.
  • Multiple Audio Inputs and Outputs: The chip supports various audio inputs and outputs, allowing for flexible integration with different audio sources and output devices.
  • Low Power Consumption: Designed with power efficiency in mind, the LC749450W-D minimizes energy usage, which is critical for battery-operated vehicles and helps to reduce the overall power consumption of the infotainment system.

Applications

The LC749450W-D is versatile and can be used in a wide range of automotive applications, including:

  • Car audio systems
  • Hands-free calling systems
  • Voice-controlled navigation systems
  • Infotainment systems

Technical Specifications

  • Manufacturer: ON Semiconductor
  • Part Number: LC749450W-D
  • Package / Case: Custom
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer

In summary, the ON Semiconductor LC749450W-D DSP is a cutting-edge solution for automotive manufacturers looking to enhance the audio and voice capabilities of their vehicles. With its superior performance, range of features, and efficient power consumption, it stands out as a top choice for modern automotive applications.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4024 $59.2192
20+ $6.0741 $121.4820
30+ $5.8836 $176.5080
41+ $5.6942 $233.4622
53+ $5.5047 $291.7491
71+ $4.9353 $350.4063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess