EN
  • EN
  • DE

TPS259521DSGR

Part No TPS259521DSGR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±7.5%
Voltage - Input 2.7V ~ 18V
Current - Output 4A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number TPS259521
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPS259521DSGR-ND,296-51891-1,296-51891-2,296-51891-6
Standard Package 3,000
Win Source Part Number 1117885-TPS259521DSGR
Ultra Librarian 3D Model Ultra Librarian TPS259521DSGR CAD Model

Description

Overview of the TPS259521DSGR from Texas Instruments

The TPS259521DSGR is a state-of-the-art electronic fuse (eFuse) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact, integrated circuit is engineered to provide overvoltage, overcurrent, and short-circuit protection for a wide array of electronic applications. Its precision features and robust design make it ideal for safeguarding sensitive electronics against unpredictable and potentially damaging power anomalies.

Key Features

  • Adjustable Overcurrent Protection: The TPS259521DSGR offers an adjustable current limit threshold, providing designers with the flexibility to tailor the protection to suit specific system requirements.
  • Overvoltage Lockout (OVLO): This feature prevents the connected load from being exposed to excessive voltage, enhancing the safety and reliability of the application.
  • Fast Short-Circuit Response: The device boasts a rapid response to short-circuit conditions, minimizing the risk of damage to the circuit components.
  • Thermal Shutdown: An integrated thermal shutdown function protects the eFuse and downstream components from overheating.
  • Under Voltage Lockout (UVLO): This feature ensures that the device operates within a safe voltage range, shutting down the output when input voltage falls below a predefined threshold.

Applications

The TPS259521DSGR is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Automotive Applications
  • Telecommunication Infrastructure
  • Portable Devices

Technical Specifications

With an operating voltage range of 2.7V to 18V, the TPS259521DSGR can accommodate a wide array of power supply requirements. The device comes in a small 3.00 mm x 3.00 mm SON-10 package, making it suitable for space-constrained applications. The eFuse also features an adjustable slew rate for controlled inrush current, further protecting the downstream circuitry from sudden power surges.

Conclusion

The TPS259521DSGR from Texas Instruments is a highly reliable eFuse solution that offers comprehensive protection for electronic systems. With its advanced features and compact form factor, it is an excellent choice for designers looking to enhance the safety and longevity of their products.

You May Also Be Interested in

Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3386 $50.7900
360+ $0.2778 $100.0080
560+ $0.2691 $150.6960
770+ $0.2605 $200.5850
995+ $0.2518 $250.5410
1,330+ $0.2257 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,822 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess