EN
  • EN
  • DE

LC7527E

Part No LC7527E
Manufacturer ON Semiconductor
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76527-LC7527E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC7527E CAD Model

Description

The LC7527E from ON Semiconductor is a state-of-the-art integrated circuit designed for high-performance audio applications. This precision electronic component is engineered to deliver top-notch sound quality with minimal distortion, making it an ideal choice for audiophiles and professional audio equipment manufacturers alike.

Key Features

  • High-Quality Audio Processing: The LC7527E is built to process audio signals with exceptional clarity, ensuring that the output sound is pure and uncolored.
  • Low Distortion: This IC maintains a low distortion rate, which is crucial for maintaining the integrity of the audio signal throughout the signal chain.
  • Wide Dynamic Range: With its wide dynamic range, the LC7527E can handle a variety of audio inputs without compromising the quality, from the softest whispers to the loudest explosions.
  • Robust Thermal Performance: The device is designed to operate reliably over a broad temperature range, which is essential for stability in varying environmental conditions.

Applications

The LC7527E is versatile and can be used in a range of audio applications, including but not limited to:

  • High-Fidelity Home Audio Systems
  • Professional Audio Mixing and Recording Equipment
  • Automotive Audio Systems
  • Public Address Systems
  • Studio Monitors

Technical Specifications

ON Semiconductor has equipped the LC7527E with technical specifications that ensure its suitability for demanding audio tasks:

  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Provided in the datasheet
  • Mounting Type: Surface Mount or Through Hole (depending on the model)

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the ON Semiconductor website or contact their sales and support team.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LC7527E is subjected to rigorous testing and quality control measures to ensure it meets the company's stringent standards for reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8325 $57.9900
30+ $3.9651 $118.9530
46+ $3.8415 $176.7090
63+ $3.7179 $234.2277
81+ $3.5944 $291.1464
108+ $3.2225 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess