EN
  • EN
  • DE

LC75384N

Part No LC75384N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76564-LC75384N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75384N CAD Model

Description

ON Semiconductor LC75384N Audio Signal Processor

The LC75384N from ON Semiconductor is a highly integrated audio signal processor designed to deliver exceptional sound quality and functionality for a wide range of audio applications. This advanced semiconductor device is a perfect solution for manufacturers looking to enhance the audio processing capabilities of their products, such as home theater systems, car audio units, and other consumer electronics that require precise audio control and manipulation.

The LC75384N is equipped with an array of features that make it a versatile choice for audio designers. It includes a built-in electronic volume control, which allows for smooth and precise adjustment of the audio level. This is essential for achieving the perfect balance in various listening environments. Moreover, the device offers tone control functions, including bass and treble adjustments, providing users with the capability to tailor the sound to their preferences or to compensate for room acoustics.

One of the key benefits of the LC75384N is its low noise and low distortion characteristics, ensuring that audio signals are processed with high fidelity. The device's high-quality signal processing maintains the integrity of the original audio, resulting in clearer, more natural sound reproduction. Additionally, the LC75384N features a mute function that can be easily activated to instantly silence the audio output without affecting the current settings, a convenient feature for users.

Integration is made simple with the LC75384N's serial data control interface, allowing for easy communication with microcontrollers or other digital systems. This ensures that the device can be seamlessly incorporated into complex electronic designs, providing designers with flexibility and ease of use.

Constructed with ON Semiconductor's commitment to reliability and performance, the LC75384N is a robust audio signal processor that stands out for its sound quality enhancements and user-friendly features. Whether it's for a high-end home audio system or an in-car entertainment setup, the LC75384N is an excellent choice for achieving superior audio processing.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product guides to ensure optimal integration and performance of the LC75384N in their projects.

You May Also Be Interested in

STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Conexant Systems
Lowest to $5.0427
STMicroelectronics
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2352 $58.2336
44+ $2.6542 $116.7848
68+ $2.5722 $174.9096
93+ $2.4890 $231.4770
121+ $2.4059 $291.1139
161+ $2.1575 $347.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess