The LC75384YWHS-E is a state-of-the-art digital potentiometer designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This advanced component is ideal for audio applications where precise volume control is essential. It features a wide range of resistance values, making it highly versatile for various electronic circuits.
Key Features
- Resistance Range: The LC75384YWHS-E offers a broad resistance range, providing flexibility in adjusting signal levels to match specific requirements.
- Serial Control Interface: It comes with a user-friendly serial control interface that simplifies integration into digital systems and allows for easy control through microcontrollers or digital signal processors.
- Low Noise and Distortion: This digital potentiometer is engineered to minimize noise and distortion, ensuring high-fidelity audio output, which is critical for professional audio equipment.
- Multiple Channels: It features multiple independent channels, allowing for simultaneous control of different signal paths or stereo audio systems.
- High Durability: The LC75384YWHS-E is built to withstand frequent adjustments, ensuring a long operational lifespan even in demanding environments.
- Compact Package: Its compact packaging makes it suitable for space-constrained applications without compromising performance.
Applications
The LC75384YWHS-E is widely used in a variety of applications, including:
- Professional audio mixing consoles
- Home theater systems
- Automotive audio systems
- Hi-Fi audio equipment
Technical Specifications
| Parameter |
Value |
| Total Resistance |
Varies with specific model |
| Number of Steps |
256 |
| Control Interface |
Serial |
| Supply Voltage |
Typically 5V |
| Operating Temperature |
-40°C to +85°C |
With its robust design and versatile features, the LC75384YWHS-E from ON Semiconductor is an exceptional choice for designers and engineers looking to implement precise volume control in their audio systems.