EN
  • EN
  • DE

LC75412WS-UF-E

Part No LC75412WS-UF-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description LC75412 - AUDIO AMPLIFIERS ELECT / Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 195 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 876779-LC75412WS-UF-E
Ultra Librarian 3D Model Ultra Librarian LC75412WS-UF-E CAD Model

Description

ON Semiconductor LC75412WS-UF-E Analog Switch IC

The LC75412WS-UF-E is a highly integrated analog switch IC designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This particular product is a testament to ON Semiconductor's commitment to providing advanced solutions for complex electronic switching needs.

With its compact SMD (Surface-Mount Device) design, the LC75412WS-UF-E is tailored for space-constrained applications, offering a high level of integration to save board space and reduce system complexity. This analog switch is ideal for audio and video signal routing, making it a popular choice in consumer electronics such as home audio systems, televisions, and professional audio equipment.

The LC75412WS-UF-E boasts a wide operating voltage range, which provides flexibility in various power supply designs. Its low crosstalk and high isolation features ensure minimal signal interference, which is crucial for maintaining the integrity of the audio and video signals it handles.

Key Features:

  • Multiple switch configurations for versatile signal routing
  • Low on-resistance, contributing to high signal fidelity
  • Minimal power consumption, in line with ON Semiconductor's energy-efficient product design
  • Wide operating voltage range, accommodating a variety of power supplies
  • High isolation and low crosstalk, preserving signal integrity
  • Surface-Mount Device (SMD) package for compact PCB layouts

The LC75412WS-UF-E also features a simple control interface that can be easily integrated into existing designs, offering designers a straightforward solution for implementing complex switching matrices. Additionally, the robustness of the device ensures long-term reliability, which is essential for products that are expected to perform consistently over time.

In summary, the ON Semiconductor LC75412WS-UF-E analog switch IC is a versatile, high-performance component that meets the demands of modern electronic switching applications. Its integration of multiple features into a single, compact package makes it an excellent choice for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess