EN
  • EN
  • DE

LC75750E-V

Part No LC75750E-V
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76609-LC75750E-V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75750E-V CAD Model

Description

The LC75750E-V from ON Semiconductor is a highly flexible and efficient LCD driver, designed to meet the demands of modern electronic devices requiring high-quality visual displays. This integrated circuit is tailored for driving liquid crystal displays, offering a seamless and reliable experience for both designers and end-users.

Key Features and Benefits

  • High Multiplex Ratio: The LC75750E-V supports a high multiplexing rate, allowing for the driving of a large number of LCD segments. This makes it suitable for complex displays with extensive information.
  • Serial Data Control Interface: Equipped with a serial data control interface, this driver ensures easy communication with microcontrollers. This simplifies the overall design process and allows for efficient data transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75750E-V minimizes energy usage, making it ideal for battery-powered applications where longevity is crucial.
  • Flexible Operating Voltage: The device operates over a wide range of voltages, providing versatility in different system designs and ensuring compatibility with various types of power supplies.
  • Display Data Memory: With its built-in display data memory, the LC75750E-V can store display data, reducing the load on the host processor and facilitating smoother operation.

Applications

The LC75750E-V is well-suited for a variety of applications that require high-quality LCDs. These include:

  • Consumer Electronics (e.g., audio equipment, home appliances)
  • Automotive Dashboards and Infotainment Systems
  • Industrial Control Panels
  • Handheld Devices

Technical Specifications

Some of the technical specifications of the LC75750E-V include:

  • Display drive: Static to 1/4 duty
  • Operating voltage range: 2.7V to 5.5V
  • High reliability with built-in oscillator and low voltage detection circuit
  • Compact package for space-constrained applications

The LC75750E-V LCD driver from ON Semiconductor stands out for its ease of use, flexibility, and efficiency, making it an excellent choice for a wide range of display applications.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Lite-On Inc.
Lowest to $0.1617
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess