EN
  • EN
  • DE

LC75852EHS-E

Part No LC75852EHS-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER / Segment Display LCD Driver 5V 64-Pin QIP-E Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Display Type LCD
Configuration 90 Segment
Interface Serial
Operating Supply Current 1.4mA
Operating Supply Voltage 4.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-BQFP
Manufacturer Package 64-PQFP (14x14)
Win Source Part Number 778359-LC75852EHS-E
Popularity Medium
Supply and Demand Status Limited
Family Name LC75852E
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC75852EHS-E CAD Model

Description

The LC75852EHS-E is a highly versatile and sophisticated electronic component manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. Designed with precision and functionality in mind, this product is engineered to cater to a wide array of applications that require reliable and efficient display control.

Key Features

  • High-Quality Display Control: The LC75852EHS-E is capable of controlling a variety of LCD (Liquid Crystal Display) screens, offering clear and sharp display management for user interfaces.
  • Multiple Segment Drivers: It comes equipped with a multitude of segment drivers, enabling the control of complex displays with numerous characters and symbols.
  • Versatile Interface Options: With an interface that supports various communication protocols, this product can easily be integrated into different systems, ensuring compatibility and ease of use.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC75852EHS-E operates with minimal power draw, making it suitable for battery-powered devices or energy-conscious applications.
  • Robust Design: ON Semiconductor's commitment to quality ensures that the LC75852EHS-E is built to withstand the demands of continuous operation, providing a reliable solution for display control needs.

Applications

The LC75852EHS-E is an ideal choice for a broad spectrum of applications, including but not limited to:

  • Automotive dashboards and control panels
  • Industrial machine interfaces
  • Consumer electronics with LCD screens
  • Medical equipment with display requirements
  • Telecommunication devices

Technical Specifications

The LC75852EHS-E boasts a set of technical specifications that make it a top contender in its category:

  • Operating Voltage Range: Specific to the product series, ensuring compatibility with various power supplies.
  • Temperature Range: Designed to operate effectively across a wide temperature range, suitable for challenging environments.
  • Package Type: Available in a package that is conducive to efficient PCB (Printed Circuit Board) design and space-saving considerations.

In conclusion, the LC75852EHS-E from ON Semiconductor is a robust and efficient solution for sophisticated display control applications. Its combination of high-quality display capabilities, versatile interface options, and energy efficiency make it a valuable addition to any project requiring reliable LCD management.

You May Also Be Interested in

ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess