EN
  • EN
  • DE

LC79401KNE-E

Part No LC79401KNE-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description Dot-Matrix LCD Drivers | IC LCD DVR STN DOT MATRIX 100QLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Display Type LCD
Configuration Dot Matrix
Supply Current 4mA
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-BQFP
Supplier Device Package 100-QIPE (20x14)
Family Part Number LC79401
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 754170-LC79401KNE-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC79401KNE-E CAD Model

Description

ON Semiconductor LC79401KNE-E Product Overview

The LC79401KNE-E is a high-performance, low-power CMOS digital integrated circuit from ON Semiconductor, designed to meet the rigorous demands of modern electronic applications. This versatile product is well-suited for a variety of uses, ranging from industrial control systems to consumer electronics, thanks to its robust feature set and flexible interfacing options.

Key Features

  • High Integration: The LC79401KNE-E integrates various functions into a single chip, which helps to reduce the overall part count in electronic designs, leading to more compact and cost-effective solutions.
  • Low Power Consumption: Engineered with energy efficiency in mind, this device operates with minimal power, making it ideal for battery-powered applications and contributing to longer battery life in portable devices.
  • Durable Design: Constructed to withstand the rigors of industrial environments, the LC79401KNE-E is built to be reliable and durable, ensuring a long operational lifespan even under challenging conditions.
  • Easy Interfacing: The device offers convenient interfacing capabilities, allowing for seamless integration with a wide range of microcontrollers and other digital systems.

Applications

The LC79401KNE-E's versatility makes it suitable for a multitude of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Home appliances
  • Communication devices

Technical Specifications

ON Semiconductor has equipped the LC79401KNE-E with technical specifications that ensure high performance across various applications:

  • Supply Voltage Range: The device supports a range of supply voltages, accommodating different system requirements.
  • Operating Temperature: It is designed to operate over a wide temperature range, guaranteeing functionality in diverse environmental conditions.
  • Packaging: The LC79401KNE-E comes in industry-standard packaging, ensuring compatibility with existing manufacturing processes and equipment.

With its combination of integration, efficiency, and robustness, the LC79401KNE-E from ON Semiconductor is a smart choice for designers looking to enhance their electronic products with a reliable and versatile component.

You May Also Be Interested in

ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8147 $59.1087
50+ $2.3100 $115.5000
78+ $2.2372 $174.5016
107+ $2.1656 $231.7192
138+ $2.0929 $288.8202
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess