EN
  • EN
  • DE

MC10153L

Part No MC10153L
Manufacturer ON Semiconductor
Description Quad Latch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216998-MC10153L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10153L CAD Model

Description

The ON Semiconductor MC10153L is a high-performance Triple Line Receiver designed to satisfy the demanding needs of data communication and signal processing applications. This integrated circuit is a part of ON Semiconductor's extensive range of semiconductor components that are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Triple Line Receiver: The MC10153L incorporates three independent line receivers in a single package, making it an ideal choice for systems that require multiple receiving channels while conserving space on the PCB.
  • High-Speed Operation: Engineered for high-speed performance, this device is capable of handling fast signal transitions, which is essential for high-speed data communications and processing.
  • Low Power Consumption: As with many ON Semiconductor products, the MC10153L is designed for low power consumption, making it suitable for power-sensitive applications.
  • Versatile Power Supply: The device can operate over a wide range of power supply voltages, providing flexibility in different system power designs.
  • Durable: Manufactured with robust materials, the MC10153L is built to withstand harsh industrial environments and provide a long operational life.

Applications

The MC10153L is versatile in its applications and can be used in various communication and signal processing systems. Some common applications include:

  • Data transmission systems
  • Digital signal processing
  • Instrumentation and control systems
  • Interface circuits
  • Networking equipment

Technical Specifications

The technical specifications of the MC10153L make it a suitable choice for a wide array of applications requiring reliable line reception:

  • Package Type: PDIP-16
  • Number of Receivers: 3
  • Supply Voltage Range: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their sales and support team.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess