EN
  • EN
  • DE
  • IT

LC823425-12G1-LR-H

Part No LC823425-12G1-LR-H
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO PROCESSOR 128TQFP  /  Audio Audio Processor 1 Channel 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr onsemi
Package Tray
Product Status Obsolete
Function Audio Processor
Applications Audio Systems
Number of Channels 1
Interface PCM
Temperature Range - Operating -20°C ~ 75°C (TA)
Mounting SMD (SMT)
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Base Product Number LC823425
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 450
Win Source Part Number 1132900-LC823425-12G1-LR-H
Ultra Librarian 3D Model Ultra Librarian LC823425-12G1-LR-H CAD Model

Description

The LC823425-12G1-LR-H is a single-chip audio LSI for IC recorders. It integrates a high-performance DSP, memory, and other peripheral circuits to provide a complete solution for IC recorder design.

The LC823425-12G1-LR-H supports a variety of audio formats, including PCM, MP3, and WMA. It also supports a variety of recording modes, including stereo, mono, and voice memo.

The LC823425-12G1-LR-H is equipped with a variety of features to improve the sound quality of recorded audio. These features include:

A high-performance DSP with 128-bit internal data processing A variety of noise reduction and echo cancellation algorithms A built-in microphone amplifier and speaker driver A variety of sound effects, such as equalizer, bass boost, and treble boost The LC823425-12G1-LR-H is also equipped with a variety of features to make it easy to use in IC recorders. These features include:

A built-in user interface controller A variety of recording modes, such as auto start, pre-recording, and post-recording A variety of playback modes, such as repeat, shuffle, and skip A variety of timer functions, such as sleep timer and recording timer The LC823425-12G1-LR-H is a complete solution for IC recorder design. It integrates a high-performance DSP, memory, and other peripheral circuits to provide a variety of features and benefits, including:

High-quality audio recording and playback A variety of audio formats and recording modes Noise reduction and echo cancellation algorithms Built-in microphone amplifier and speaker driver A variety of sound effects Built-in user interface controller Variety of recording and playback modes Variety of timer functions The LC823425-12G1-LR-H is ideal for a variety of IC recorder applications, including:

Digital voice recorders Multimedia recorders Portable audio players Digital cameras Camcorders Here are some specific examples of how the LC823425-12G1-LR-H can be used in IC recorders:

In a digital voice recorder, the LC823425-12G1-LR-H can be used to record high-quality audio in a variety of formats, including PCM, MP3, and WMA. It can also be used to add noise reduction and echo cancellation to improve the sound quality of recorded audio. In a multimedia recorder, the LC823425-12G1-LR-H can be used to record audio and video simultaneously. It can also be used to add sound effects and music to recorded videos. In a portable audio player, the LC823425-12G1-LR-H can be used to play back a variety of audio formats, including PCM, MP3, and WMA. It can also be used to add sound effects and equalizer settings to improve the sound quality of playback audio. In a digital camera, the LC823425-12G1-LR-H can be used to record high-quality audio for video clips. It can also be used to add noise reduction and echo cancellation to improve the sound quality of recorded audio. In a camcorder, the LC823425-12G1-LR-H can be used to record high-quality audio for video clips. It can also be used to add noise reduction and echo cancellation to improve the sound quality of recorded audio. The LC823425-12G1-LR-H is a versatile and powerful audio LSI for IC recorders. It offers a variety of features and benefits to make it easy for designers to create high-quality IC recorders.

You May Also Be Interested in

ON Semiconductor
IC COMPANDOR 16SOIC
Lowest to $0.8478
Renesas Electronics America
AUDIO SOUND CONTROLLER / Audio Channel
Need more? Email Us
NXP / Nexperia
AUDIO/VIDEO DEMODULATOR, AM/FM / Audio Channel
Need more? Email Us
Texas Instruments
IC V-B AUDIO PROCESSOR 32-QFP
Lowest to $4.0210
ON Semiconductor
IC COMPANDOR 20TSSOP
Lowest to $18.2799
Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Lowest to $8.5454
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8DMP
Need more? Email Us
ON Semiconductor
IC COMPANDOR 16SOIC
Lowest to $1.1048
Infineon Technologies
ARCOFI AUDIO RINGING CODEC / Audio Channel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0776 $78.2328
6+ $21.3970 $128.3820
9+ $20.7284 $186.5556
12+ $20.0598 $240.7176
15+ $19.3911 $290.8665
20+ $17.3851 $347.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess