EN
  • EN
  • DE

LC87F2H08AVUEBNE

Part No LC87F2H08AVUEBNE
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 36QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 36-LQFP
Supplier Device Package 36-QFP (7x7)
Base Product Number LC87F
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 424845-LC87F2H08AVUEBNE
Ultra Librarian 3D Model Ultra Librarian LC87F2H08AVUEBNE CAD Model

Description

ON Semiconductor LC87F2H08AVUEBNE Microcontroller

The ON Semiconductor LC87F2H08AVUEBNE is a highly capable and versatile microcontroller designed for embedded applications requiring a balance between performance and power efficiency. This integrated circuit is part of ON Semiconductor's LC87F series, renowned for its robust architecture and reliable operation under various conditions.

Key Features

  • Core: The LC87F2H08AVUEBNE is built around a high-performance 8-bit CPU core, providing a solid foundation for applications that require efficient data processing and control.
  • Memory: It comes equipped with a generous memory allocation, including flash memory for program storage and RAM for data handling, ensuring smooth operation and sufficient space for complex firmware.
  • I/O Ports: A variety of input/output ports are available, making it easy to interface with sensors, actuators, and other peripherals. This flexibility allows designers to create rich, interactive systems.
  • Timers and Counters: Integrated timers and counters enable precise timing operations, which are essential for tasks like PWM control, timing measurements, and scheduling events.
  • Analog-to-Digital Converter (ADC): The built-in ADC allows the microcontroller to convert analog signals into digital data, facilitating the use of analog sensors and providing more versatility in signal processing.
  • Power Management: The LC87F2H08AVUEBNE is designed with power efficiency in mind, featuring various power-saving modes to reduce energy consumption and extend battery life in portable devices.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and UART, enabling the microcontroller to communicate with other devices and form part of a larger system.

Applications

The LC87F2H08AVUEBNE is suitable for a wide range of applications, such as consumer electronics, automation systems, automotive components, and IoT devices. Its robust feature set makes it an excellent choice for designers looking to develop sophisticated and energy-efficient products.

ON Semiconductor's commitment to quality ensures that the LC87F2H08AVUEBNE microcontroller meets the high standards required for modern electronic devices, providing a reliable and cost-effective solution for any embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess