EN
  • EN
  • DE

LC87F76C8AU-MPB-E

Part No LC87F76C8AU-MPB-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295328-LC87F76C8AU-MPB-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F76C8AU-MPB-E CAD Model

Description

ON Semiconductor LC87F76C8AU-MPB-E Microcontroller

The LC87F76C8AU-MPB-E is a highly integrated microcontroller unit (MCU) from ON Semiconductor, designed for robust performance in a variety of applications. This MCU is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their reliability and innovation. The LC87F76C8AU-MPB-E is engineered to meet the demanding needs of modern electronic systems, providing a perfect blend of power efficiency and processing capability.

Key Features

  • Core: This microcontroller features a powerful core that ensures smooth and efficient operation even in complex tasks, making it suitable for a wide range of applications.
  • Memory: It comes with ample built-in memory, facilitating advanced operations and the ability to handle larger programs or data-intensive processes.
  • I/O Ports: The LC87F76C8AU-MPB-E is equipped with multiple input/output ports, providing excellent flexibility and connectivity options for peripheral devices.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for accurate reading of analog signals, which is crucial for sensor-based applications and real-time data monitoring.
  • Timers and Counters: Built-in timers and counters enable precise timing operations, which are essential for tasks that require exact timing such as motor control and event measurement.
  • Power Management: The MCU features advanced power management capabilities, which help in reducing power consumption and extending battery life in portable devices.

Applications

The versatility of the LC87F76C8AU-MPB-E makes it an ideal choice for a myriad of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Home automation
  • Medical devices
  • Internet of Things (IoT) devices

ON Semiconductor's commitment to quality ensures that the LC87F76C8AU-MPB-E MCU stands up to the rigorous standards required in professional and consumer electronics. With its advanced features and reliable performance, this microcontroller is an excellent choice for designers and engineers looking to develop sophisticated electronic systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess