EN
  • EN
  • DE

LC88F83B0AUC-X1

Part No LC88F83B0AUC-X1
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 120TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Core Processor Xstormy16
Part Core Size 16-Bit
Speed(Frequency) 4.2MHz
Number of I/O 20
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 4x12b
Temperature Range - Operating -20°C to 75°C (TA)
Case / Package 120-TQFP (14x14)
Win Source Part Number 1051857-LC88F83B0AUC-X1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC88F83B0AUC-X1 CAD Model

Description

The ON Semiconductor LC88F83B0AUC-X1 is a highly integrated, state-of-the-art microcontroller designed to cater to a wide range of applications requiring robust control and processing capabilities. This microcontroller combines performance with efficiency, making it an ideal choice for automotive, industrial, and consumer electronics sectors.

Key Features

  • Advanced Core: At the heart of the LC88F83B0AUC-X1 is a powerful core that delivers exceptional computational speed and efficiency, ensuring swift data processing and task management.
  • Memory: It comes equipped with ample memory, including both flash and RAM, to handle complex programs and data-intensive operations without a hitch.
  • Connectivity: With multiple connectivity options, this microcontroller allows for seamless integration into various systems, supporting a range of communication protocols.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC88F83B0AUC-X1 ensures minimal power usage, making it suitable for battery-powered applications.
  • Rugged Design: ON Semiconductor's commitment to durability is evident in this product's ability to withstand harsh conditions, making it reliable in a variety of environments.
  • Analog Peripherals: The inclusion of analog peripherals such as ADCs and DACs provides the flexibility to handle analog signals, which is crucial for sensor-based applications.

Applications

  • Automotive systems, including engine control units and infotainment
  • Industrial automation and control systems
  • Smart home devices and consumer electronics
  • Energy management and smart grid infrastructure
  • Medical devices requiring reliable data processing

The LC88F83B0AUC-X1 from ON Semiconductor is more than just a microcontroller; it's a versatile platform that brings together performance, connectivity, and reliability. Its comprehensive feature set ensures that it can meet the demands of the most challenging applications, making it a top choice for designers and engineers looking to create cutting-edge products.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess