EN
  • EN
  • DE

LC88FC2H0AVUTE-2H

Part No LC88FC2H0AVUTE-2H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100TQFP  /  Xstormy16 series Microcontroller IC 16-Bit 12MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr onsemi
Package Tray
Core Processor Xstormy16
Core Size 16-Bit
Speed 12MHz
Connectivity I2C, SIO, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage - Operating 2.7V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number LC88
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ONSONSLC88FC2H0AVUTE-2H,2156-LC88FC2H0AVUTE-2H-OS
Standard Package 450
Win Source Part Number 1193915-LC88FC2H0AVUTE-2H
Ultra Librarian 3D Model Ultra Librarian LC88FC2H0AVUTE-2H CAD Model

Description

The LC88FC2H0AVUTE-2H is a state-of-the-art integrated circuit from ON Semiconductor, designed to cater to a wide array of applications requiring high performance and reliability. This advanced component is part of ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Integration: The LC88FC2H0AVUTE-2H integrates multiple functions into a single chip, reducing the need for additional components and simplifying design efforts.
  • Energy Efficiency: Designed with energy conservation in mind, this IC operates with minimal power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Durability: Built to withstand harsh conditions, the product boasts a robust design that ensures long-term reliability and performance.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the LC88FC2H0AVUTE-2H delivers exceptional functionality and speed.
  • Compact Size: Its small form factor enables integration into space-constrained designs without compromising performance.

Applications

The versatility of the LC88FC2H0AVUTE-2H allows it to be used across various sectors, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Portable Devices

Technical Specifications

The LC88FC2H0AVUTE-2H comes with a set of specifications designed to meet the rigorous demands of modern electronics:

  • Operating Temperature Range: Specified by manufacturer
  • Package Type: Provided in a user-friendly package for ease of integration
  • Quality and Standards: Compliant with industry standards for quality and safety

For more detailed technical information, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor. This document offers an in-depth look at the LC88FC2H0AVUTE-2H, including electrical characteristics, pin configurations, and application notes.

Conclusion

ON Semiconductor's LC88FC2H0AVUTE-2H is a testament to the company's dedication to excellence and innovation. By integrating multiple features into a single chip, it provides an efficient, reliable, and cost-effective solution for a wide range of electronic applications. Its robust design and energy-efficient operation make it a smart choice for designers looking to create products that stand out in today's competitive market.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess