EN
  • EN
  • DE
  • IT

LC89091JA-AH

Part No LC89091JA-AH
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC DEMODULATOR 16SSOP / Audio Demodulator 1 Channel 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Function Demodulator
Applications Consumer Audio
Number of Channels 1
Interface I2C
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -30°C ~ 70°C (TA)
Specifications 32kHz ~ 192kHz
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-SSOP
Base Product Number LC89091
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351485-LC89091JA-AH
Ultra Librarian 3D Model Ultra Librarian LC89091JA-AH CAD Model

Description

The LC89091JA-AH from ON Semiconductor is a cutting-edge digital audio interface receiver designed to provide high-quality audio data transfer in a compact and efficient package. This integrated circuit is engineered to handle a variety of digital audio formats, making it an ideal solution for audio equipment such as AV receivers, sound bars, and digital mixing consoles.

Key Features

  • High-Performance Audio Processing: The LC89091JA-AH is capable of processing audio with a high signal-to-noise ratio, ensuring that the audio signal is preserved with minimal distortion and noise.
  • Multiple Audio Formats Support: This product supports standard audio formats, including I²S, LJ, RJ, and DSP, providing versatility in handling various digital audio sources.
  • Flexible Sampling Rates: It can work with a wide range of sampling rates, from 32kHz to 192kHz, accommodating different levels of audio fidelity requirements.
  • Low Jitter Sensitivity: The device features a low jitter sensitivity, which is crucial for maintaining audio clarity and preventing timing-related distortions in the digital audio signal.

Applications

The LC89091JA-AH is designed to meet the needs of a broad spectrum of audio applications. Its ability to interface with various digital audio sources makes it suitable for:

  • Home theater systems
  • Professional audio recording and mixing equipment
  • High-fidelity audio playback devices
  • Automotive audio systems
  • Networked audio devices and streaming

Technical Specifications

The technical specifications of the LC89091JA-AH include:

  • Supply Voltage: Typically 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: Compact and surface-mountable for easy integration into various designs

ON Semiconductor's commitment to quality and performance is evident in the LC89091JA-AH, making it a reliable choice for developers and manufacturers seeking a high-performance digital audio interface receiver. With its robust feature set and flexible application potential, the LC89091JA-AH is poised to be a standout component in the audio industry.

You May Also Be Interested in

Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Need more? Email Us
STMicroelectronics
IC FULLY INTEG PROC
Lowest to $20.5812
ON Semiconductor
IC COMPANDOR 16TSSOP
Lowest to $6.0188
NXP / Nexperia
AUDIO/VIDEO DEMODULATOR, AM/FM / Audio Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC AUDIO SIGNAL PROCESSOR 30SDMP
Lowest to $5.9674
Diodes Incorporated
IC MODULATOR 16QFN
Lowest to $9.1405
SANYO Semiconductor (U.S.A) Corporation
2-CH CLASS AB AUDIO POWER IC / Audio Channel
Need more? Email Us
Texas Instruments
IC V-B AUDIO PROCESSOR 32-QFP
Lowest to $4.0210
Texas Instruments
IC AUDIO SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.5505 $56.1110
54+ $2.0927 $113.0058
83+ $2.0273 $168.2659
115+ $1.9619 $225.6185
148+ $1.8965 $280.6820
198+ $1.7003 $336.6594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess