EN
  • EN
  • DE

LC898107A-TBM-H

Part No LC898107A-TBM-H
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description OIS VCM DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 177056-LC898107A-TBM-H
Ultra Librarian 3D Model Ultra Librarian LC898107A-TBM-H CAD Model

Description

ON Semiconductor LC898107A-TBM-H: Precision Autofocus Controller IC

The ON Semiconductor LC898107A-TBM-H is an advanced autofocus controller integrated circuit (IC) designed to meet the demanding requirements of modern camera systems. This high-performance component is engineered to provide precise and rapid focus adjustments, ensuring crystal-clear images in cameras used in smartphones, digital cameras, and other imaging devices.

At the heart of the LC898107A-TBM-H lies a sophisticated closed-loop control system capable of driving voice coil motors (VCMs) with exceptional accuracy. The IC incorporates a 32-bit digital signal processor (DSP) that enables complex focusing algorithms to be executed with high precision and speed. This DSP is optimized for the control of lens position, enabling the camera system to achieve sharp focus in a fraction of the time compared to conventional autofocus methods.

The LC898107A-TBM-H is equipped with a range of features that enhance its performance and ease of integration into camera modules. It supports various communication protocols, including I2C, allowing for seamless communication with the host processor. Additionally, the IC includes built-in diagnostics and protection features that safeguard the system against potential faults, such as overcurrent and thermal shutdown, enhancing the reliability and longevity of the camera module.

With its low power consumption and compact form factor, the LC898107A-TBM-H is an ideal solution for portable devices where battery life and space are at a premium. The IC's power management capabilities ensure that the autofocus function operates efficiently, contributing to the overall energy-saving design of the end product.

Overall, the ON Semiconductor LC898107A-TBM-H autofocus controller IC is a cutting-edge component that offers manufacturers the ability to incorporate fast, accurate, and reliable autofocus capabilities into their camera products. Its advanced features and superior performance make it a standout choice for any application requiring high-quality imaging and autofocus functionality.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1450 $76.2900
4+ $31.2982 $125.1928
6+ $30.3211 $181.9266
8+ $29.3428 $234.7424
11+ $28.3645 $312.0095
14+ $25.4296 $356.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess