EN
  • EN
  • DE

LE28C1001AM-12

Part No LE28C1001AM-12
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 296344-LE28C1001AM-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE28C1001AM-12 CAD Model

Description

The LE28C1001AM-12 is a high-performance 1Mbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from ON Semiconductor, designed for a broad range of data storage applications. This EEPROM device offers a non-volatile storage solution, ensuring data retention without the need for a continuous power supply, making it ideal for configuration storage, device calibration data, and various other applications where data persistence is crucial.

Key Features

  • Memory Capacity: 1 Mbit (128K x 8-bit) organization, providing ample space for firmware storage, user settings, and other critical data.
  • Access Time: Fast access time of 120 ns, enabling quick read operations which is essential for high-speed microcontroller interfaces.
  • Operating Voltage: Supports a single 5V ± 10% power supply, simplifying power design requirements.
  • Programming Voltage: 12V ± 5%, providing the necessary voltage for reliable programming of the memory cells.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Endurance: High endurance with a typical erase/write cycle count of 10,000 cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: Guaranteed data retention of 10 years, offering a dependable storage solution over an extended period.

Applications

The LE28C1001AM-12 EEPROM is versatile and can be used in a variety of applications, including:

  • Embedded systems and microcontroller-based applications
  • Consumer electronics for configuration and user preference storage
  • Industrial control systems for storing calibration data and operational parameters
  • Telecommunication devices for firmware updates and service provider information
  • Automotive electronics for storing non-volatile data critical to system functionality

Package and Quality

The device is available in a 32-pin plastic DIP (Dual In-line Package), which is widely used and recognized for its ease of handling and robustness. ON Semiconductor is committed to providing high-quality products, and the LE28C1001AM-12 EEPROM is manufactured to meet the stringent standards expected in the semiconductor industry.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess