The LE28C1001DTS-90-MPB is a high-performance, 1-megabit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) chip, expertly crafted by ON Semiconductor. This memory device is designed to offer a reliable and flexible storage solution for a wide range of applications, including embedded systems, microcontroller units, and various electronics that require programmable non-volatile memory.
Key Features
- Memory Size: 1 Mbit (128K x 8)
- Access Time: 90 ns, providing quick data access for high-speed operations.
- Single 5V Power Supply: Simplifies power management in circuit design.
- Programming Voltage: 12V ± 0.5V, allowing for standard EPROM programming equipment compatibility.
- Extended Temperature Range: Suitable for industrial applications with operational reliability from -40°C to +85°C.
- Packaging: Delivered in a TSOP (Thin Small-Outline Package), which is ideal for space-constrained applications.
Advantages
The LE28C1001DTS-90-MPB from ON Semiconductor brings several advantages to the table. Its fast access time makes it suitable for performance-critical environments where speed is paramount. The single 5V power supply requirement means that it can easily integrate into existing designs without the need for additional power regulation components. The extended temperature range ensures that the device can operate reliably in harsh conditions, making it an excellent choice for industrial applications.
Applications
With its robust feature set, the LE28C1001DTS-90-MPB is ideal for a variety of applications including:
- Automotive systems
- Industrial control systems
- Telecommunication infrastructure
- Consumer electronics
- Medical devices
Conclusion
The LE28C1001DTS-90-MPB EPROM from ON Semiconductor represents a perfect blend of capacity, speed, and reliability. Its compatibility with standard programming voltages and equipment, along with its industrial-grade temperature resilience, makes it a versatile choice for designers looking to incorporate stable, non-volatile memory into their products. Whether for automotive, industrial, or consumer applications, this EPROM chip stands out as a reliable component in any data storage solution.