EN
  • EN
  • DE

PJSD05LCTS T/R

Part No PJSD05LCTS T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276823-PJSD05LCTS T/R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PJSD05LCTS T/R CAD Model

Description

The PJSD05LCTS T/R is a Transient Voltage Suppressor (TVS) diode designed and manufactured by Panjit. It is engineered to provide robust protection against electrostatic discharge (ESD), electrical fast transients (EFT), and surge events in electronic circuits. This component is commonly used to safeguard sensitive components from damage caused by overvoltage conditions. The 'T/R' suffix typically indicates that the component is provided on tape and reel for automated assembly processes.

Applications:

  • Data line protection.
  • I/O port protection.
  • Portable electronics.
  • Industrial control systems.
  • Consumer electronics devices.

Features:

  • Low clamping voltage.
  • Fast response time.
  • Small surface mount package.
  • High surge capability.
  • ESD, EFT and surge protection.
  • Tape and reel packaging for automated assembly.
  • RoHS compliant.

Benefits:

  • Improved system reliability: Protects sensitive components from damaging voltage transients, thereby improving overall system reliability.
  • Reduced downtime: Minimizes the risk of system failures and downtime by preventing damage from ESD and surge events.
  • Cost savings: Reduces the need for repairs and replacements, resulting in cost savings over the lifespan of the equipment.
  • Efficient assembly: Tape and reel packaging facilitates efficient automated assembly processes.
  • Compact design: The small surface mount package allows for easy integration into space-constrained applications.

Technical Specifications:

The PJSD05LCTS T/R typically features a stand-off voltage of 5V, a low clamping voltage, and a fast response time. The tape and reel packaging is designed for automated assembly equipment. Consult the device datasheet for specific parameters such as peak pulse power dissipation, reverse stand-off voltage, operating temperature range, and packaging dimensions.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess