EN
  • EN
  • DE

LM239DR2G

Part No LM239DR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP QUAD SGL SUPPLY 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Collector, TTL
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 018721-LM239DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM239DR2G CAD Model

Description

ON Semiconductor LM239DR2G - Quad Differential Comparator

The LM239DR2G is a high-precision quad differential comparator designed by ON Semiconductor, renowned for its reliability and performance in a variety of applications. This device is engineered to facilitate systems requiring multiple voltage level detections, making it an ideal choice for industrial, automotive, and consumer electronics that demand high accuracy and robustness.

Key Features

  • Wide Voltage Range: The LM239DR2G operates from a single power supply over a wide range of voltages, from 2V to 36V, or dual supplies of ±1V to ±18V, providing flexibility in various power environments.
  • Low Input Bias Current: With a design that ensures minimal input bias current, this comparator is suitable for applications that require a high input impedance.
  • Low Input Offset Voltage: The device offers a low input offset voltage, which enhances the accuracy of the system by minimizing error.
  • Offset Voltage Adjustment: It also includes an option for the user to adjust the offset voltage, allowing for fine-tuning in precision applications.
  • Output Compatibility: The output of the LM239DR2G can be connected to other voltage levels, such as TTL, MOS, or CMOS, without the need for an external pull-up resistor.
  • Common Mode Input Voltage Range: The comparator includes a common mode input voltage range that goes to ground level, even when operating from a single power supply, enhancing its versatility.
  • Temperature Range: It is designed to operate over an extended industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh conditions.

Applications

The LM239DR2G is adept at handling applications that require multiple voltage level detections. Its typical applications include:

  • Limit comparators
  • Simple analog-to-digital converters (ADCs)
  • DC motor controllers
  • Battery chargers
  • Window comparators
  • Voltage monitoring
  • Alarm and warning systems

With its robust design and versatile features, the ON Semiconductor LM239DR2G is a solid choice for designers looking to implement an efficient and reliable comparator in their electronic circuits.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Lowest to $12.4752
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Micrel
Lowest to $0.2645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1755 $50.0175
695+ $0.1440 $100.0800
1,080+ $0.1395 $150.6600
1,485+ $0.1350 $200.4750
1,920+ $0.1305 $250.5600
2,565+ $0.1170 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 181,770 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess