ON Semiconductor LM2574N Step-Down Voltage Regulator
The LM2574N from ON Semiconductor is a versatile and robust step-down voltage regulator designed to deliver high efficiency and reliability for a wide range of applications. This regulator is part of the LM2574 series, which offers fixed and adjustable output voltages, making it a suitable choice for designers looking to implement a simple and cost-effective power management solution.
The LM2574N is capable of driving a 0.5A load with excellent line and load regulation. It operates within an input voltage range of 8V to 40V, which makes it particularly useful for applications that are powered from a standard 12V or 24V rail. The device is designed with a fixed 52 kHz switching frequency, allowing for a compact circuit design with smaller external components.
One of the key features of the LM2574N is its simple and straightforward circuit design. It requires minimal external components, which can lead to a reduction in overall design complexity and cost. The regulator integrates a high-efficiency Buck Switch, which has a typical efficiency of up to 77%, contributing to energy savings and extended battery life in portable applications.
Furthermore, the LM2574N incorporates several protection features to ensure the longevity and stability of your electronic designs. It includes thermal shutdown, current limit protection, and the ability to withstand transient excess voltage, making it reliable in harsh environments or under abnormal operating conditions.
Available in a standard 8-pin DIP package, the LM2574N is easy to implement and is suitable for a variety of applications, including but not limited to consumer electronics, automotive systems, telecommunications, and industrial equipment. Its robustness, coupled with ON Semiconductor's reputation for high-quality products, ensures that the LM2574N is a solid choice for your voltage regulation needs.
In summary, the ON Semiconductor LM2574N offers a balance of efficiency, simplicity, and protection, making it an excellent choice for designers looking to create stable and efficient power supply circuits.