EN
  • EN
  • DE

LM2575D2T-3.3

Part No LM2575D2T-3.3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.0 A, Adjustable Output Voltage, Step-Down Switching Regulator | IC REG BUCK 3.3V D2PAK-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.75V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 1A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package D2PAK-5
Family Part Number LM2575
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1197350-LM2575D2T-3.3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2575D2T-3.3 CAD Model

Description

The ON Semiconductor LM2575D2T-3.3 is a highly efficient, monolithic integrated circuit designed for voltage regulation. It is part of the LM2575 series, which offers a step-down (buck) regulator configuration. This device is capable of delivering up to 1A of output current while maintaining a stable 3.3V output voltage, making it an ideal choice for a wide range of applications, including consumer electronics, office equipment, and industrial machinery.

The LM2575D2T-3.3 operates at a fixed frequency of 52 kHz, which allows for a predictable performance and the use of smaller, cost-effective inductors and capacitors. Its high efficiency is achieved through the use of a simple ON/OFF control scheme and includes a shutdown mode that significantly reduces the power consumption when the regulator is not in use.

This voltage regulator incorporates several safety features, such as thermal shutdown, current limit protection, and a safe area compensation, which makes the device robust and reliable in challenging conditions. The thermal shutdown prevents the regulator from overheating, while the current limit protection safeguards it and the load from excessive current draw. The safe area compensation ensures stability and performance over a wide range of operating conditions.

Encased in a TO-263 package, the LM2575D2T-3.3 is designed for surface mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs). Its compact size and low profile make it suitable for space-constrained applications.

Key features of the LM2575D2T-3.3 include:

  • 3.3V fixed output voltage
  • Up to 1A output current
  • 52 kHz fixed frequency internal oscillator
  • Thermal shutdown and current limit protection
  • High efficiency through ON/OFF control
  • Shutdown mode for power saving
  • TO-263 surface mount package

With its combination of features, performance, and ease of use, the LM2575D2T-3.3 from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2338 $51.3774
55+ $1.8329 $100.8095
85+ $1.7756 $150.9260
117+ $1.7184 $201.0528
151+ $1.6611 $250.8261
202+ $1.4892 $300.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess