EN
  • EN
  • DE

LM2901VNG

Part No LM2901VNG
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP QUAD SGL SUPPLY 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Collector, TTL
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1053472-LM2901VNG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2901VNG CAD Model

Description

    

The LM2901VNG from ON Semiconductor is a versatile and robust device that consists of four independent voltage comparators designed to operate from a single power supply over a wide range of voltages. This quad differential comparator is capable of driving a variety of outputs, from LEDs to MOSFETs, with its open-collector output stage. The LM2901VNG is optimized for low power consumption and is compatible with all forms of logic.

    

Key Features

  
        
  • Wide Supply Range: The device can be powered by a supply voltage ranging from 2V to 36V for single supply operations, or ±1V to ±18V for dual supply configurations, making it flexible for various applications.
  •     
  • Low Supply Current Drain: It draws minimal current, which is independent of the magnitude of the power supply voltage, contributing to the efficiency of the overall system.
  •     
  • Input Common-Mode Voltage Range: Includes ground, which enables direct sensing near ground without the need for level shifting.
  •     
  • Low Input Biasing Current: Ensures minimal input-induced errors, making it suitable for precision applications.
  •     
  • Low Output Saturation Voltage: The output can sink current with a saturation voltage as low as 1.5V, which enhances compatibility with TTL and CMOS logic.
  •     
  • Differential Input Voltage Range: Equal to the supply voltage, offering a broad operating range for the device.
  •   
  

Applications

  

The LM2901VNG is ideal for use in a variety of applications that require voltage or current monitoring, such as:

  
        
  • Limit Comparators
  •     
  • Simple Analog to Digital Converters (ADCs)
  •     
  • Voltage Monitoring
  •     
  • DC Motor Control
  •     
  • Window Comparators
  •     
  • Multiple Voltage Level Detectors
  •   
    

Package and Quality

  

ON Semiconductor's LM2901VNG comes in a 14-pin PDIP package, ensuring ease of integration into various circuit designs. The device is also characterized for operation from -40°C to +105°C, guaranteeing reliability in a wide range of environmental conditions. With ON Semiconductor's commitment to quality, the LM2901VNG is a dependable choice for designers seeking a high-performance comparator solution.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
Lowest to $7.0051
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4030 $58.4350
350+ $0.3307 $115.7450
545+ $0.3204 $174.6180
750+ $0.3100 $232.5000
965+ $0.2998 $289.3070
1,290+ $0.2687 $346.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess