EN
  • EN
  • DE

LM2902DR2G

Part No LM2902DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad GP ±16V/32V 14-Pin SOIC N T/R / IC OPAMP GP 1MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 90nA
Voltage - Input Offset 2mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 018923-LM2902DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM2902
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin China, Czech Republic, Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LM2902DR2G CAD Model

Description

The ON Semiconductor LM2902DR2G is a versatile and reliable integrated circuit that belongs to the family of low-power, quad operational amplifiers. These amplifiers are designed to operate from a single power supply over a wide range of voltages, or if needed, they can also be used with dual supplies. This product is particularly suitable for industrial, commercial, and consumer applications where the requirement is for a combination of high performance and low power consumption.

Key Features

  • Wide Supply Range: The LM2902DR2G can operate on a supply voltage range from 3V to 32V for single supply configurations, or ±1.5V to ±16V for dual supply modes, making it extremely flexible for various design needs.
  • Low Power Consumption: This device is optimized for low power consumption, which is crucial for battery-powered and energy-efficient applications.
  • Quad Operational Amplifiers: The integration of four independent op-amps in a single package allows for compact and efficient designs, reducing the overall parts count in complex circuits.
  • Common Mode Input Voltage Range: It includes ground, which is essential for direct sensing near ground.
  • Differential Input Voltage Range: Equal to the power supply voltage, providing flexibility in various applications.
  • Output Short-Circuit Protection: This feature ensures the reliability and robustness of the device by protecting it from damage due to output short circuits.

Applications

  • Transducer Amplifiers
  • DC Gain Blocks
  • All General-Purpose Amplifier Applications
  • Analog Processing
  • Sensor Interfaces
  • Power Management

Product Specifications

  • Package: The LM2902DR2G is offered in an SOIC-14 package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate within an extended industrial temperature range from -40°C to +105°C, ensuring performance in harsh environments.
  • RoHS Compliant: This product complies with the RoHS directive, which is essential for environmental safety and global market requirements.

In summary, the ON Semiconductor LM2902DR2G operational amplifier is a highly reliable component that provides a perfect blend of efficiency and versatility, making it a top choice for designers looking to create compact, power-conscious, and robust electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0897 $50.2320
1,195+ $0.0840 $100.3800
1,850+ $0.0812 $150.2200
2,650+ $0.0755 $200.0750
3,445+ $0.0726 $250.1070
4,300+ $0.0698 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess