EN
  • EN
  • DE

LM2931AZ-5.0RAG

Part No LM2931AZ-5.0RAG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
PSRR 90dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.16V @ 100mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 108851-LM2931AZ-5.0RAG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian LM2931AZ-5.0RAG CAD Model

Description

ON Semiconductor LM2931AZ-5.0RAG Voltage Regulator

The LM2931AZ-5.0RAG is a robust low dropout voltage regulator designed to maintain a stable 5V output, even under conditions of varying input voltages and output loads. Manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions, this regulator offers an optimal balance of performance and reliability for a wide range of applications.

Key Features

  • Output Voltage: Precisely regulated 5V output, making it ideal for consistent power supply needs.
  • Low Dropout Voltage: Capable of maintaining output regulation with a very small difference between input and output voltages, enhancing efficiency.
  • Current Capacity: Offers a maximum output current of 100mA, suitable for low power devices and standby power applications.
  • High Accuracy: Provides output voltage accuracy of ±3%, ensuring reliable performance for sensitive electronic components.
  • Reverse Battery Protection: Shields the device and the load from potential damage due to incorrect battery installation.
  • Low Quiescent Current: Features a low standby current, which is beneficial for battery-powered devices to extend their battery life.
  • Thermal Shutdown: Integrated thermal shutdown mechanism protects the regulator from overheating, enhancing its longevity.

Applications

The LM2931AZ-5.0RAG is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive electronics
  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Solar-powered systems

Package and Quality

This voltage regulator is offered in a TO-92 package, which is widely used and easy to integrate into a variety of circuit designs. ON Semiconductor is committed to the highest standards of quality, ensuring that the LM2931AZ-5.0RAG meets rigorous industry specifications for performance and reliability.

With its combination of features, the LM2931AZ-5.0RAG from ON Semiconductor is an excellent choice for designers looking for a dependable voltage regulator to maintain a stable power supply in their electronic projects.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5093 $50.9300
240+ $0.4179 $100.2960
375+ $0.4049 $151.8375
515+ $0.3918 $201.7770
660+ $0.3788 $250.0080
885+ $0.3396 $300.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,350 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess